Microchip Technology, Inc. 1.2MHz Isw PWM Boost Converter MIC2295

Description
The MIC2295 is a 1.2Mhz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2295's internal 34V / 1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2295 implements constant frequency 1.2MHz PWM current mode control. The MIC2295 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2295 has an operating junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage adjustable to 34V 1.2A(min) / 1.7A(typ) switch current 1.2MHz PWM operation Stable with small size ceramic capacitors High efficiency Low input and output ripple <1µA shutdown current UVLO Output over-voltage protection Over temperature shutdown Thin SOT23-5 package option -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2295 is a 1.2Mhz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2295's internal 34V / 1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2295 implements constant frequency 1.2MHz PWM current mode control. The MIC2295 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2295 has an operating junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage adjustable to 34V 1.2A(min) / 1.7A(typ) switch current 1.2MHz PWM operation Stable with small size ceramic capacitors High efficiency Low input and output ripple <1µA shutdown current UVLO Output over-voltage protection Over temperature shutdown Thin SOT23-5 package option -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2MHz Isw PWM Boost Converter - MIC2295 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2MHz Isw PWM Boost Converter
MIC2295
1.2MHz Isw PWM Boost Converter MIC2295
The MIC2295 is a 1.2Mhz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2295's internal 34V / 1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2295 implements constant frequency 1.2MHz PWM current mode control. The MIC2295 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2295 has an operating junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage adjustable to 34V 1.2A(min) / 1.7A(typ) switch current 1.2MHz PWM operation Stable with small size ceramic capacitors High efficiency Low input and output ripple <1µA shutdown current UVLO Output over-voltage protection Over temperature shutdown Thin SOT23-5 package option -40°C to +125°C junction temperature range

The MIC2295 is a 1.2Mhz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2295's internal 34V / 1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2295 implements constant frequency 1.2MHz PWM current mode control. The MIC2295 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2295 has an operating junction temperature range of -40°C to +125°C.

Additional Features

  • 2.5V to 10V input voltage range
  • Output voltage adjustable to 34V
  • 1.2A(min) / 1.7A(typ) switch current
  • 1.2MHz PWM operation
  • Stable with small size ceramic capacitors
  • High efficiency
  • Low input and output ripple
  • <1µA shutdown current
  • UVLO
  • Output over-voltage protection
  • Over temperature shutdown
  • Thin SOT23-5 package option
  • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2295
Product Name 1.2MHz Isw PWM Boost Converter
Package Type Other; ['TSOT', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CSD95372AQ5M 60A Synchronous Buck NexFET? Power Stage with temperature sense - CSD95372AQ5M - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLE4252D - TLE4252D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHCU04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details