Microchip Technology, Inc. LED Drivers MIC2292C-15YML-TR

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 576-3079-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-3079-2-ND
LED Drivers 576-3079-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MIC2292C-15YML-TR - 100805-MIC2292C-15YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2292C-15YML-TR
100805-MIC2292C-15YML-TR
PMIC - PMIC - LED Drivers - MIC2292C-15YML-TR 100805-MIC2292C-15YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 100805-MIC2292C-15YM L-TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.6MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch)

Manufacturer: Microchip Technology
Win Source Part Number: 100805-MIC2292C-15YML-TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.6MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)

Buy Now Datasheet
Singapore, Singapore
750MA LED Driver IC
137-MIC2292C-15YML-TR
750MA LED Driver IC 137-MIC2292C-15YML-TR
IC LED DRVR RGLTR PWM 750MA 8MLF Product overview: MIC2292C-15YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2292C-15YML-T R can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 750MA 8MLF Product overview: MIC2292C-15YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2292C-15YML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - MIC2292C-15YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC2292C-15YML-TR
PMIC - LED Drivers MIC2292C-15YML-TR
IC LED DRVR RGLTR DIM 750MA 8MLF

IC LED DRVR RGLTR DIM 750MA 8MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC2292C-15YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC2292C-15YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC2292C-15YML-TR
IC LED DRVR RGLTR PWM 750MA 8MLF

IC LED DRVR RGLTR PWM 750MA 8MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 576-3079-2-ND 100805-MIC2292C-15YML-TR 137-MIC2292C-15YML-TR MIC2292C-15YML-TR MIC2292C-15YML-TR
Product Name LED Drivers PMIC - PMIC - LED Drivers - MIC2292C-15YML-TR 750MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 10 volts 2.5 volts 2.5 to 10 volts 2.5 to 10 volts
Output Current 750 milliamps 750 milliamps 750 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Four Channel Linear LED Driver - A6263KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 763461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 40 watts
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320337-BCR601XUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
8 suppliers
LED Driver IC - 137-LM3431MHX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 4.5 to 36 volts
Number of Channels 3 #
Package Type Bulk
View Details
3 suppliers