Microchip Technology, Inc. Boost Regulator Photo Flash LED Driver MIC2291

Description
The MIC2291 is a 1.2MHz pulse-width modulation (PWM), boost-switching regulator that is optimized for high-current, white LED photo flash applications. With a guaranteed switch current of 1.2A, the MIC2291 easily drives a string of three white LEDs in series at 100mA, ensuring a high level of brightness and eliminating several ballast resistors. The MIC2291 implements a constant frequency, 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme, in contrast to variable frequency topologies, is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces the power dissipation in the current set resistor, and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2291 is available with two levels of over-voltage protection, 15V, and 34V. This allows designers to choose the smallest possible external components with the appropriate voltage ratings for their applications. The MIC2291 has a junction temperature range of -40ºC to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V 1.2A switch current 1.2MHz PWM operation 95mV feedback voltage Over voltage protection (OVP) Options for 15V and 34V Stable with ceramic capacitors <1% line and load regulation 1µA shutdown current Over temperature protection UVLO Low-profile Thin SOT23-5 package option -40ºC to +125ºC junction temperature range
Datasheet
Description
The MIC2291 is a 1.2MHz pulse-width modulation (PWM), boost-switching regulator that is optimized for high-current, white LED photo flash applications. With a guaranteed switch current of 1.2A, the MIC2291 easily drives a string of three white LEDs in series at 100mA, ensuring a high level of brightness and eliminating several ballast resistors. The MIC2291 implements a constant frequency, 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme, in contrast to variable frequency topologies, is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces the power dissipation in the current set resistor, and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2291 is available with two levels of over-voltage protection, 15V, and 34V. This allows designers to choose the smallest possible external components with the appropriate voltage ratings for their applications. The MIC2291 has a junction temperature range of -40ºC to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V 1.2A switch current 1.2MHz PWM operation 95mV feedback voltage Over voltage protection (OVP) Options for 15V and 34V Stable with ceramic capacitors <1% line and load regulation 1µA shutdown current Over temperature protection UVLO Low-profile Thin SOT23-5 package option -40ºC to +125ºC junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boost Regulator Photo Flash LED Driver - MIC2291 - Microchip Technology, Inc.
Chandler, AZ, United States
Boost Regulator Photo Flash LED Driver
MIC2291
Boost Regulator Photo Flash LED Driver MIC2291
The MIC2291 is a 1.2MHz pulse-width modulation (PWM), boost-switching regulator that is optimized for high-current, white LED photo flash applications. With a guaranteed switch current of 1.2A, the MIC2291 easily drives a string of three white LEDs in series at 100mA, ensuring a high level of brightness and eliminating several ballast resistors. The MIC2291 implements a constant frequency, 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme, in contrast to variable frequency topologies, is much lower noise and input ripple injected back to the battery source. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces the power dissipation in the current set resistor, and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2291 is available with two levels of over-voltage protection, 15V, and 34V. This allows designers to choose the smallest possible external components with the appropriate voltage ratings for their applications. The MIC2291 has a junction temperature range of -40ºC to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V 1.2A switch current 1.2MHz PWM operation 95mV feedback voltage Over voltage protection (OVP) Options for 15V and 34V Stable with ceramic capacitors <1% line and load regulation 1µA shutdown current Over temperature protection UVLO Low-profile Thin SOT23-5 package option -40ºC to +125ºC junction temperature range

The MIC2291 is a 1.2MHz pulse-width modulation (PWM), boost-switching regulator that is optimized for high-current, white LED photo flash applications. With a guaranteed switch current of 1.2A, the MIC2291 easily drives a string of three white LEDs in series at 100mA, ensuring a high level of brightness and eliminating several ballast resistors.

The MIC2291 implements a constant frequency, 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme, in contrast to variable frequency topologies, is much lower noise and input ripple injected back to the battery source.

To optimize efficiency, the feedback voltage is set to only 95mV. This reduces the power dissipation in the current set resistor, and allows the lowest total output voltage, hence minimal current draw from the battery.

The MIC2291 is available with two levels of over-voltage protection, 15V, and 34V. This allows designers to choose the smallest possible external components with the appropriate voltage ratings for their applications.

The MIC2291 has a junction temperature range of -40ºC to +125°C.

Additional Features

    • 2.5V to 10V input voltage
    • Output voltage up to 34V
    • 1.2A switch current
    • 1.2MHz PWM operation
    • 95mV feedback voltage
    • Over voltage protection (OVP)
      • Options for 15V and 34V
    • Stable with ceramic capacitors
    • <1% line and load regulation
    • 1µA shutdown current
    • Over temperature protection
    • UVLO
    • Low-profile Thin SOT23-5 package option
    • -40ºC to +125ºC junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MIC2291
Product Name Boost Regulator Photo Flash LED Driver
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S21AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers