IC LED DRVR RGLTR PWM 1.2A 8MLF Product overview: MIC2291-15YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-15YML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 927037-MIC2291-15YML
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)
Package: 8-VFDFN Exposed Pad, 8-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2291
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-1733-6, MIC229115YMLTR, 576-1733-2, 1611-MIC2291-15YML-D
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)
IC LED DRVR RGLTR DIM 1.2A 8MLF
IC LED DRVR RGLTR PWM 1.2A 8MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC2291-15YML-TR | 927037-MIC2291-15YML-TR | 576-1733-6-ND | MIC2291-15YML-TR | MIC2291-15YML-TR |
| Product Name | 1.2A LED Driver IC | PMIC - PMIC - LED Drivers - MIC2291-15YML-TR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 to 10 volts | ||
| Output Voltage | 16 volts | 16 volts | |||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 8-MLF® (2x2) |