Microchip Technology, Inc. White LED Driver MIC2289

Description
The MIC2289 is a PWM (pulse width modulated), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289 features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2289 implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency is much lower noise and input ripple injected to the input power source. The MIC2289 clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289 is available with three output OVP options of 15V, 24V, and 34V. The different OVP options allows the use of the smallest possible output capacitor with the appropriate voltage rating for a given application. The MIC2289 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Internal Schottky diode 15V, 24V, 34V output OVP options 1.2MHz PWM operation Over 500mA switch current 95mV feedback voltage <1% line and load regulation <1µA shutdown current Overtemperature protection UVLO -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2289 is a PWM (pulse width modulated), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289 features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2289 implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency is much lower noise and input ripple injected to the input power source. The MIC2289 clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289 is available with three output OVP options of 15V, 24V, and 34V. The different OVP options allows the use of the smallest possible output capacitor with the appropriate voltage rating for a given application. The MIC2289 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Internal Schottky diode 15V, 24V, 34V output OVP options 1.2MHz PWM operation Over 500mA switch current 95mV feedback voltage <1% line and load regulation <1µA shutdown current Overtemperature protection UVLO -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White LED Driver - MIC2289 - Microchip Technology, Inc.
Chandler, AZ, United States
White LED Driver
MIC2289
White LED Driver MIC2289
The MIC2289 is a PWM (pulse width modulated), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289 features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2289 implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency is much lower noise and input ripple injected to the input power source. The MIC2289 clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289 is available with three output OVP options of 15V, 24V, and 34V. The different OVP options allows the use of the smallest possible output capacitor with the appropriate voltage rating for a given application. The MIC2289 has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Internal Schottky diode 15V, 24V, 34V output OVP options 1.2MHz PWM operation Over 500mA switch current 95mV feedback voltage <1% line and load regulation <1µA shutdown current Overtemperature protection UVLO -40°C to +125°C junction temperature range

The MIC2289 is a PWM (pulse width modulated), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289 features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components.

To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery.

The MIC2289 implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency is much lower noise and input ripple injected to the input power source.

The MIC2289 clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289 is available with three output OVP options of 15V, 24V, and 34V. The different OVP options allows the use of the smallest possible output capacitor with the appropriate voltage rating for a given application.

The MIC2289 has a junction temperature range of -40°C to +125°C.

Additional Features

    • 2.5V to 10V input voltage
    • Output voltage up to 34V
    • Internal Schottky diode
    • 15V, 24V, 34V output OVP options
    • 1.2MHz PWM operation
    • Over 500mA switch current
    • 95mV feedback voltage
    • <1% line and load regulation
    • <1µA shutdown current
    • Overtemperature protection
    • UVLO
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC2289
Product Name White LED Driver
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347118-ASEK13568KLJA - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details
LED Drivers - 1442790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
LED Driver IC - 745-TLD5098EL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 1 #
Package Type Reel
View Details
3 suppliers