IC LED DRVR RGLTR PWM 750MA 8MLF Product overview: MIC2289-34YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2289-34YML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 102891-MIC2289-34YML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 34V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED DRIVER, BOOST, 1.2MHZ, MLF-8; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; Output Voltage Max:34V; Output Current Max:2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
LED DRIVER, BOOST, 1.2MHZ, MLF-8; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:10V; Output Voltage Max:34V; Output Current Max:2A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes
IC LED DRVR RGLTR PWM 750MA 8MLF
IC LED DRVR RGLTR DIM 750MA 8MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC2289-34YML-TR | 102891-MIC2289-34YML-TR | 9101929P | 9101929 | 576-1732-6-ND | 30AC9883 | MIC2289-34YML-TR | MIC2289-34YML-TR |
| Product Name | 750MA LED Driver IC | PMIC - PMIC - LED Drivers - MIC2289-34YML-TR | LED Driver ICs | LED Driver ICs | LED Drivers | Led Driver, Boost, 1.2Mhz, Mlf-8; Device Topology Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.5 to 10 volts | 2.5 volts | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 to 10 volts | |||
| Output Voltage | 34 volts | 34 volts | 34 volts | 34 volts | 34 volts | |||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) | 8-MLF (2x2) | MLF | Mlf |