IC LED DRVR RGLTR PWM 750MA 8MLF Product overview: MIC2289-24YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2289-24YML-TR
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 105166-MIC2289-24YML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)
IC LED DRVR RGLTR PWM 750MA 8MLF
IC LED DRVR RGLTR DIM 750MA 8MLF
LED Lighting Drivers White LED Driver w/ 24V OVP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC2289-24YML-TR | 576-1731-2-ND | 105166-MIC2289-24YML-TR | MIC2289-24YML-TR | MIC2289-24YML-TR | MIC2289-24YML-TR |
| Product Name | 750MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - MIC2289-24YML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 volts | 2.5 to 10 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 8-MLF (2x2) |