Microchip Technology, Inc. LED Drivers MIC2289-24BML-TR

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MIC2289-24BML-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)

Buy Now Datasheet
Board Mount LED Drivers - MIC2289-24BML-TR - 788502-MIC2289-24BML-TR - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MIC2289-24BML-TR
788502-MIC2289-24BML-TR
Board Mount LED Drivers - MIC2289-24BML-TR 788502-MIC2289-24BML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788502-MIC2289-24BML -TR Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VFDFN Exposed Pad, 8-MLF Applications: Backlight Mounting: SMD Voltage - Output: 24V Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Voltage Supply MAX: 10V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 2.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788502-MIC2289-24BML-TR
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VFDFN Exposed Pad, 8-MLF
Applications: Backlight
Mounting: SMD
Voltage - Output: 24V
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Voltage Supply MAX: 10V
Output Current per Channel: 750mA (Switch)
Voltage Supply MIN: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - MIC2289-24BML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC2289-24BML-TR
PMIC - LED Drivers MIC2289-24BML-TR
IC LED DRVR RGLTR DIM 750MA 8MLF

IC LED DRVR RGLTR DIM 750MA 8MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - MIC2289-24BML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
MIC2289-24BML-TR
Integrated Circuits (ICs) - PMIC - LED Drivers MIC2289-24BML-TR
IC LED DRVR RGLTR PWM 750MA 8MLF

IC LED DRVR RGLTR PWM 750MA 8MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MIC2289-24BML-TR-ND 788502-MIC2289-24BML-TR MIC2289-24BML-TR MIC2289-24BML-TR
Product Name LED Drivers Board Mount LED Drivers - MIC2289-24BML-TR PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A8516ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
4 suppliers
LED Driver ICs - 7515329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 2.2 watts
View Details