Microchip Technology, Inc. PMIC - PMIC - LED Drivers - MIC2289-15BML MIC2289-15BML

Description
Manufacturer: Microchip Technology Win Source Part Number: 058565-MIC2289-15BML Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 15V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058565-MIC2289-15BML Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 15V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MIC2289-15BML - 058565-MIC2289-15BML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2289-15BML
058565-MIC2289-15BML
PMIC - PMIC - LED Drivers - MIC2289-15BML 058565-MIC2289-15BML
Manufacturer: Microchip Technology Win Source Part Number: 058565-MIC2289-15BML Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 15V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch)

Manufacturer: Microchip Technology
Win Source Part Number: 058565-MIC2289-15BML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 15V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)

Buy Now Datasheet
Singapore, Singapore
750MA LED Driver IC
137-MIC2289-15BML
750MA LED Driver IC 137-MIC2289-15BML
IC LED DRVR RGLTR DIM 750MA 8MLF Product overview: MIC2289-15BML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2289-15BML can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 750MA 8MLF Product overview: MIC2289-15BML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2289-15BML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 058565-MIC2289-15BML 137-MIC2289-15BML
Product Name PMIC - PMIC - LED Drivers - MIC2289-15BML 750MA LED Driver IC
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3463SQ/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 7805798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Outdoor Rated; RoHS Compliant
View Details
Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD1124EL - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 180 milliamps
Number of Channels 1 #
View Details
3 suppliers