Microchip Technology, Inc. PMIC - PMIC - LED Drivers - MIC2289-15BML TR MIC2289-15BML TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044718-MIC2289-15BML TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 15V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044718-MIC2289-15BML TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 15V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MIC2289-15BML TR - 044718-MIC2289-15BML TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2289-15BML TR
044718-MIC2289-15BML TR
PMIC - PMIC - LED Drivers - MIC2289-15BML TR 044718-MIC2289-15BML TR
Manufacturer: Microchip Technology Win Source Part Number: 044718-MIC2289-15BML TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 15V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch)

Manufacturer: Microchip Technology
Win Source Part Number: 044718-MIC2289-15BML TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 15V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)

Buy Now Datasheet
Singapore, Singapore
750MA LED Driver IC
137-MIC2289-15BML TR
750MA LED Driver IC 137-MIC2289-15BML TR
IC LED DRVR RGLTR DIM 750MA 8MLF Product overview: MIC2289-15BML TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2289-15BML TR can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 750MA 8MLF Product overview: MIC2289-15BML TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2289-15BML TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 044718-MIC2289-15BML TR 137-MIC2289-15BML TR
Product Name PMIC - PMIC - LED Drivers - MIC2289-15BML TR 750MA LED Driver IC
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - NCR402UX - 1082432-NCR402UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Output Current 20 milliamps
View Details
9 suppliers
LED Driver IC - 137-SKY82896-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers