Microchip Technology, Inc. Board Mount LED Drivers - MIC2287-3-LED-EV MIC2287-3-LED-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788499-MIC2287-3-LED -EV Voltage - Input: 2.5 V ~ 10 V Supplied Contents: Board(s) Utilized IC / Part: MIC2287 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788499-MIC2287-3-LED -EV Voltage - Input: 2.5 V ~ 10 V Supplied Contents: Board(s) Utilized IC / Part: MIC2287 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - MIC2287-3-LED-EV - 788499-MIC2287-3-LED-EV - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MIC2287-3-LED-EV
788499-MIC2287-3-LED-EV
Board Mount LED Drivers - MIC2287-3-LED-EV 788499-MIC2287-3-LED-EV
Manufacturer: Microchip Technology Win Source Part Number: 788499-MIC2287-3-LED -EV Voltage - Input: 2.5 V ~ 10 V Supplied Contents: Board(s) Utilized IC / Part: MIC2287 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788499-MIC2287-3-LED-EV
Voltage - Input: 2.5 V ~ 10 V
Supplied Contents: Board(s)
Utilized IC / Part: MIC2287
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 788499-MIC2287-3-LED-EV
Product Name Board Mount LED Drivers - MIC2287-3-LED-EV
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A8435EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 4 #
View Details
5 suppliers
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers