Microchip Technology, Inc. Single-Cell Ultra Low EMI Boost LED Driver MIC2282

Description
The MIC2282 is a boost LED driver optimized for single cell operation from alkaline, NiMH, or Li-Ion batteries. The MIC2282 operates with an input voltage between 0.9V to 15V, driving a string of series LEDs up to 33V. The combination of a low feedback voltage of 220mV and an operating current of 120µA provides a high efficiency solution that prolongs battery life. The MIC2282 requires only five external components (diode, inductor, sense resistor, input capacitor, and output capacitor) to implement a low cost LED boost regulator. It is available in a compact 8-pin MSOP package with an operating range from -40°C to +125°C. Additional Features Operates from a single-cell supply (VIN = 0.9V to 15V) Ultra Low EMI 120µA typical quiescent current Adjustable output voltages 220mV sense voltage 20kHz switching frequency Over temperature protection 8-pin MSOP package Low component count solution
Datasheet
Description
The MIC2282 is a boost LED driver optimized for single cell operation from alkaline, NiMH, or Li-Ion batteries. The MIC2282 operates with an input voltage between 0.9V to 15V, driving a string of series LEDs up to 33V. The combination of a low feedback voltage of 220mV and an operating current of 120µA provides a high efficiency solution that prolongs battery life. The MIC2282 requires only five external components (diode, inductor, sense resistor, input capacitor, and output capacitor) to implement a low cost LED boost regulator. It is available in a compact 8-pin MSOP package with an operating range from -40°C to +125°C. Additional Features Operates from a single-cell supply (VIN = 0.9V to 15V) Ultra Low EMI 120µA typical quiescent current Adjustable output voltages 220mV sense voltage 20kHz switching frequency Over temperature protection 8-pin MSOP package Low component count solution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Cell Ultra Low EMI Boost LED Driver - MIC2282 - Microchip Technology, Inc.
Chandler, AZ, United States
Single-Cell Ultra Low EMI Boost LED Driver
MIC2282
Single-Cell Ultra Low EMI Boost LED Driver MIC2282
The MIC2282 is a boost LED driver optimized for single cell operation from alkaline, NiMH, or Li-Ion batteries. The MIC2282 operates with an input voltage between 0.9V to 15V, driving a string of series LEDs up to 33V. The combination of a low feedback voltage of 220mV and an operating current of 120µA provides a high efficiency solution that prolongs battery life. The MIC2282 requires only five external components (diode, inductor, sense resistor, input capacitor, and output capacitor) to implement a low cost LED boost regulator. It is available in a compact 8-pin MSOP package with an operating range from -40°C to +125°C. Additional Features Operates from a single-cell supply (VIN = 0.9V to 15V) Ultra Low EMI 120µA typical quiescent current Adjustable output voltages 220mV sense voltage 20kHz switching frequency Over temperature protection 8-pin MSOP package Low component count solution

The MIC2282 is a boost LED driver optimized for single cell operation from alkaline, NiMH, or Li-Ion batteries. The MIC2282 operates with an input voltage between 0.9V to 15V, driving a string of series LEDs up to 33V. The combination of a low feedback voltage of 220mV and an operating current of 120µA provides a high efficiency solution that prolongs battery life.

The MIC2282 requires only five external components (diode, inductor, sense resistor, input capacitor, and output capacitor) to implement a low cost LED boost regulator. It is available in a compact 8-pin MSOP package with an operating range from -40°C to +125°C.

Additional Features

    • Operates from a single-cell supply (VIN = 0.9V to 15V)
    • Ultra Low EMI
    • 120µA typical quiescent current
    • Adjustable output voltages
    • 220mV sense voltage
    • 20kHz switching frequency
    • Over temperature protection
    • 8-pin MSOP package
    • Low component count solution
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC2282
Product Name Single-Cell Ultra Low EMI Boost LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 20 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1866-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
Output Current 150 milliamps
View Details
6 suppliers
Infineon Technologies AG
Specs
Input Voltage 4.5 to 60 volts
Number of Channels 1 #
Package Type Bulk
View Details