Microchip Technology, Inc. 1MHz 7A Synchronous Buck Regulator MIC22705

Description
The MIC22705 is a high-efficiency, 7A integrated switch synchronous buck (step-down) regulator. The MIC22705 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22705 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up. Additional Features Input voltage range: 2.9V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 7A Safe start-up into a pre-biased load Full sequencing and tracking capability Power Good output Efficiency >95% across a broad load range Ultra-fast transient response Easy RC compensation 100% maximum duty cycle Fully-integrated MOSFET switches Thermal-shutdown and current-limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC22705 is a high-efficiency, 7A integrated switch synchronous buck (step-down) regulator. The MIC22705 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22705 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up. Additional Features Input voltage range: 2.9V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 7A Safe start-up into a pre-biased load Full sequencing and tracking capability Power Good output Efficiency >95% across a broad load range Ultra-fast transient response Easy RC compensation 100% maximum duty cycle Fully-integrated MOSFET switches Thermal-shutdown and current-limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHz 7A Synchronous Buck Regulator - MIC22705 - Microchip Technology, Inc.
Chandler, AZ, United States
1MHz 7A Synchronous Buck Regulator
MIC22705
1MHz 7A Synchronous Buck Regulator MIC22705
The MIC22705 is a high-efficiency, 7A integrated switch synchronous buck (step-down) regulator. The MIC22705 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs. The MIC22705 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up. Additional Features Input voltage range: 2.9V to 5.5V Output voltage adjustable down to 0.7V Output load current up to 7A Safe start-up into a pre-biased load Full sequencing and tracking capability Power Good output Efficiency >95% across a broad load range Ultra-fast transient response Easy RC compensation 100% maximum duty cycle Fully-integrated MOSFET switches Thermal-shutdown and current-limit protection -40°C to +125°C junction temperature range

The MIC22705 is a high-efficiency, 7A integrated switch synchronous buck (step-down) regulator. The MIC22705 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs.

The MIC22705 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up.

Additional Features

    • Input voltage range: 2.9V to 5.5V
    • Output voltage adjustable down to 0.7V
    • Output load current up to 7A
    • Safe start-up into a pre-biased load
    • Full sequencing and tracking capability
    • Power Good output
    • Efficiency >95% across a broad load range
    • Ultra-fast transient response
    • Easy RC compensation
    • 100% maximum duty cycle
    • Fully-integrated MOSFET switches
    • Thermal-shutdown and current-limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC22705
Product Name 1MHz 7A Synchronous Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060236P - RS Components, Ltd.
Specs
Package Type Other; SOT
Operating Temperature 125 C (257 F)
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details