Manufacturer: Microchip Technology
Win Source Part Number: 788497-MIC22602YML-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-VFQFN Exposed Pad, 24-MLF
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: MIC22602
Output Voltage: 0.7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-MLF (4x4)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.6V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TPS54974PWPG4; TPS54974PWPR; LM20124MHX; LM2854MHX-1000;
Introduction Date: October 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 24-VFQFN Exposed Pad, 24-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 24-VFQFN Exposed Pad, 24-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 24-VFQFN Exposed Pad, 24-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 24-VFQFN Exposed Pad, 24-MLF®
IC REG BUCK ADJ 6A 24MLF
IC REG BUCK ADJUSTABLE 6A 24MLF
Switching Voltage Regulators 1MHz, 6A Integrated Switch High Efficiency Synchronous Buck Regulator
IC REG BUCK ADJ 6A SYNC 24MLF
IC REG BUCK ADJUSTABLE 6A 24MLF
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 788497-MIC22602YML-TR | 576-3645-6-ND | MIC22602YML-TR | MIC22602YML-TR | MIC22602YML-TR | MIC22602YML-TR | 536-MIC22602YML-TR | MIC22602YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC22602YML-TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 6A SYNC 24MLF | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 24-VFQFN Exposed Pad, 24-MLF | Other; 24-VFQFN Exposed Pad, 24-MLF® | Other; 24-VFQFN Exposed Pad, 24-MLF® | Other; 24-VFQFN Exposed Pad, 24-MLF® | Other; 24-VFQFN Exposed Pad, 24-MLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.7000 volts | 0.7000 to 5.5 volts | 0.7000 to 5.5 volts | 0.7000 volts | 1.8 volts | 0.7000 volts |