Microchip Technology, Inc. 4MHz 500mA Synchronous Buck Regulator w/LowQ® Mode MIC2245

Description
The MIC2245 is a high efficiency 4MHz pulse width modulated (PWM) synchronous buck (stepdown) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2245 allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2245 operates with a constant frequency 4MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2245 operates from a 2.7V to 5.5V input voltage and features internal power MOSFETs that can supply up to 500mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply/input voltage Light load LowQ® LDO mode 4MHz PWM mode Adjustable output voltage option down to 1V Ultra-fast transient response Uses a tiny 1µH inductor Fully integrated MOSFET switches Micropower shutdown operation Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2245 is a high efficiency 4MHz pulse width modulated (PWM) synchronous buck (stepdown) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2245 allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2245 operates with a constant frequency 4MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2245 operates from a 2.7V to 5.5V input voltage and features internal power MOSFETs that can supply up to 500mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply/input voltage Light load LowQ® LDO mode 4MHz PWM mode Adjustable output voltage option down to 1V Ultra-fast transient response Uses a tiny 1µH inductor Fully integrated MOSFET switches Micropower shutdown operation Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 500mA Synchronous Buck Regulator w/LowQ® Mode - MIC2245 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 500mA Synchronous Buck Regulator w/LowQ® Mode
MIC2245
4MHz 500mA Synchronous Buck Regulator w/LowQ® Mode MIC2245
The MIC2245 is a high efficiency 4MHz pulse width modulated (PWM) synchronous buck (stepdown) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2245 allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2245 operates with a constant frequency 4MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2245 operates from a 2.7V to 5.5V input voltage and features internal power MOSFETs that can supply up to 500mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply/input voltage Light load LowQ® LDO mode 4MHz PWM mode Adjustable output voltage option down to 1V Ultra-fast transient response Uses a tiny 1µH inductor Fully integrated MOSFET switches Micropower shutdown operation Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC2245 is a high efficiency 4MHz pulse width modulated (PWM) synchronous buck (stepdown) regulator that features a LowQ® LDO standby mode that draws only 18µA of quiescent current. The MIC2245 allows an ultra-low noise, small size, and high efficiency solution for portable power applications.

In PWM mode, the MIC2245 operates with a constant frequency 4MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators.

The MIC2245 operates from a 2.7V to 5.5V input voltage and features internal power MOSFETs that can supply up to 500mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • 2.7V to 5.5V supply/input voltage
    • Light load LowQ® LDO mode
    • 4MHz PWM mode
    • Adjustable output voltage option down to 1V
    • Ultra-fast transient response
    • Uses a tiny 1µH inductor
    • Fully integrated MOSFET switches
    • Micropower shutdown operation
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2245
Product Name 4MHz 500mA Synchronous Buck Regulator w/LowQ® Mode
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060210 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details