Microchip Technology, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2224YML-EV MIC2224YML-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788491-MIC2224YML-EV Regulator Topology: Buck Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: MIC2224 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788491-MIC2224YML-EV Regulator Topology: Buck Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: MIC2224 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2224YML-EV - 788491-MIC2224YML-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2224YML-EV
788491-MIC2224YML-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2224YML-EV 788491-MIC2224YML-EV
Manufacturer: Microchip Technology Win Source Part Number: 788491-MIC2224YML-EV Regulator Topology: Buck Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: MIC2224 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788491-MIC2224YML-EV
Regulator Topology: Buck
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2MHz
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: MIC2224
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 576-4539-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
576-4539-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 576-4539-ND
MIC2224 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

MIC2224 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MIC2224YML-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MIC2224YML-EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MIC2224YML-EV
EVAL BOARD PWM DAC CONT PWR

EVAL BOARD PWM DAC CONT PWR

Supplier's Site
Power Management IC Development Tools - MIC2224YML-EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC2224YML-EV
Power Management IC Development Tools MIC2224YML-EV
Power Management IC Development Tools Eval - 2MHz PWM DAC power supply

Power Management IC Development Tools Eval - 2MHz PWM DAC power supply

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 788491-MIC2224YML-EV 576-4539-ND MIC2224YML-EV MIC2224YML-EV
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2224YML-EV DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2663914 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, PHA-22H+,DL1020, 50 OHM - TB-566-50H+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CY8CKIT-028-EPD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers