Microchip Technology, Inc. Dual uCap LDO MIC2214

Description
The MIC2214 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA and includes a power-on reset function. The open-drain output is capable of sinking 150mA for LED backlighting applications. Ideal for battery operated applications, the MIC2214 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2214 can be put into a zero off-mode current state, drawing no current when disabled. The MIC2214 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current 1 Open-drain driver Power-on reset function with adjustable delay time Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC2214 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA and includes a power-on reset function. The open-drain output is capable of sinking 150mA for LED backlighting applications. Ideal for battery operated applications, the MIC2214 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2214 can be put into a zero off-mode current state, drawing no current when disabled. The MIC2214 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current 1 Open-drain driver Power-on reset function with adjustable delay time Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual uCap LDO - MIC2214 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual uCap LDO
MIC2214
Dual uCap LDO MIC2214
The MIC2214 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA and includes a power-on reset function. The open-drain output is capable of sinking 150mA for LED backlighting applications. Ideal for battery operated applications, the MIC2214 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2214 can be put into a zero off-mode current state, drawing no current when disabled. The MIC2214 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current 1 Open-drain driver Power-on reset function with adjustable delay time Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection

The MIC2214 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA and includes a power-on reset function. The open-drain output is capable of sinking 150mA for LED backlighting applications.

Ideal for battery operated applications, the MIC2214 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2214 can be put into a zero off-mode current state, drawing no current when disabled.

The MIC2214 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.

Additional Features

    • Input voltage range: 2.25V to 5.5V
    • Stable with ceramic output capacitor
    • 2 LDO outputs
      • Output 1: 150mA output current
      • Output 2: 300mA output current
    • 1 Open-drain driver
    • Power-on reset function with adjustable delay time
    • Low dropout voltage of 80mV @ 100mA
    • Ultra-low quiescent current of 48µA
    • High output accuracy:
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2214
Product Name Dual uCap LDO
Package Type Other; ['VDFN', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3167 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UC1875 Phase Shift Resonant Controller - 5962-9455501M3A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Soft Switching,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF80511EJ V33 - TLF80511EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details