Microchip Technology, Inc. Voltage Regulators - Linear MIC2212-GMBMLTR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2212-GMBMLTR is a dual low dropout (LDO) voltage regulator designed for battery-operated applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA. It has an ultra-low quiescent current of 48µA, making it suitable for energy-sensitive applications. The MIC2212 includes a power-on reset (POR) function that monitors the output voltage of the second regulator and provides an active low signal when the output is within 5% of its nominal value. The delay for the POR can be adjusted using an external capacitor. The regulator is stable with small ceramic output capacitors, which helps reduce board space and component costs. It is housed in a compact 10-pin 3mm x 3mm MLF package, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MIC2212-GMBMLTR is a dual low dropout (LDO) voltage regulator designed for battery-operated applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA. It has an ultra-low quiescent current of 48µA, making it suitable for energy-sensitive applications. The MIC2212 includes a power-on reset (POR) function that monitors the output voltage of the second regulator and provides an active low signal when the output is within 5% of its nominal value. The delay for the POR can be adjusted using an external capacitor. The regulator is stable with small ceramic output capacitors, which helps reduce board space and component costs. It is housed in a compact 10-pin 3mm x 3mm MLF package, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC2212-GMBMLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2212-GMBMLTR
Voltage Regulators - Linear MIC2212-GMBMLTR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2212-GMBMLTR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907831 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details