The MIC2211-MGYML-TR is a dual low dropout (LDO) voltage regulator from Quarktwin Technology Ltd. It features two outputs: the first can supply up to 150mA, while the second can provide up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and is designed for applications requiring low dropout voltage, achieving 80mV at 100mA. With a total quiescent current of only 48µA, it is suitable for battery-operated devices. The MIC2211 offers high output accuracy of ±1.0% initially and ±2.0% over temperature, along with thermal shutdown and current limit protection. It is packaged in a compact 10-pin 3mm x 3mm MLF,Ñ¢ format, making it ideal for space-constrained designs. The regulator is stable with small ceramic output capacitors, which helps reduce board space and component costs.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC2211-MGYML-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |