Microchip Technology, Inc. Voltage Regulators - Linear MIC2211-GPYML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2211-GPYML-TR is a dual low dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed for applications requiring efficient power management. It features two outputs: the first can supply up to 150mA, while the second can provide up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and boasts a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. This regulator has an ultra-low quiescent current of 48µA total, which enhances battery life in portable applications. The MIC2211 offers high output accuracy of ±1.0% initially and ±2.0% over temperature, ensuring stable performance across varying conditions. It includes thermal shutdown and current limit protection for added reliability. The device is packaged in a compact 10-pin 3mm x 3mm MLF,Ñ¢ leadless package, allowing for space-efficient designs. It is stable with small ceramic output capacitors, which reduces board space and component costs. The MIC2211 is particularly well-suited for use in cellular phones, wireless modems, and PDAs, where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The MIC2211-GPYML-TR is a dual low dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed for applications requiring efficient power management. It features two outputs: the first can supply up to 150mA, while the second can provide up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and boasts a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. This regulator has an ultra-low quiescent current of 48µA total, which enhances battery life in portable applications. The MIC2211 offers high output accuracy of ±1.0% initially and ±2.0% over temperature, ensuring stable performance across varying conditions. It includes thermal shutdown and current limit protection for added reliability. The device is packaged in a compact 10-pin 3mm x 3mm MLF,Ñ¢ leadless package, allowing for space-efficient designs. It is stable with small ceramic output capacitors, which reduces board space and component costs. The MIC2211 is particularly well-suited for use in cellular phones, wireless modems, and PDAs, where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC2211-GPYML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2211-GPYML-TR
Voltage Regulators - Linear MIC2211-GPYML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2211-GPYML-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type SOT-223
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details