The MIC2211-GMBMLTR is a dual low dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed for battery-operated applications. It features two outputs: the first can supply up to 150mA, while the second can provide up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA load. With a total quiescent current of only 48µA, it is suitable for low-power applications. The MIC2211-GMBMLTR has a high output accuracy of ±1.0% initially and ±2.0% over temperature, ensuring reliable performance. It includes thermal shutdown and current limit protection for enhanced safety. The regulator is stable with small ceramic output capacitors, which helps reduce board space and component costs. The product is housed in a compact 10-pin 3mm x 3mm MLF,Ñ¢ package, making it ideal for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC2211-GMBMLTR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |