Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2211-AAYML-TR

Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2602-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2602-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2602-2-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2602-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2602-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2602-1-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2602-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2602-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2602-6-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Adjustable 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-MIC2211-AAYML-TR
Voltage Regulator IC 776-MIC2211-AAYML-TR
IC REG LINEAR POS ADJ 10MLF Product overview: MIC2211-AAYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-AAYML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 10MLF Product overview: MIC2211-AAYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-AAYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-AAYML-TR - 101518-MIC2211-AAYML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-AAYML-TR
101518-MIC2211-AAYML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-AAYML-TR 101518-MIC2211-AAYML-TR
Manufacturer: Microchip Technology Win Source Part Number: 101518-MIC2211-AAYML -TR Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Current: 150mA, 300mA Output Voltage: 1.25 V to 5 V Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 101518-MIC2211-AAYML-TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA, 300mA
Output Voltage: 1.25 V to 5 V
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2211-AAYML-TR
LDO Voltage Regulators MIC2211-AAYML-TR
LDO Voltage Regulators Dual uCap LDO

LDO Voltage Regulators Dual uCap LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC2211-AAYML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2211-AAYML-TR
PMIC - Voltage Regulators - Linear MIC2211-AAYML-TR
IC REG LINEAR POS ADJ 10MLF

IC REG LINEAR POS ADJ 10MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2211-AAYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2211-AAYML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2211-AAYML-TR
IC REG LINEAR POS ADJ 10MLF

IC REG LINEAR POS ADJ 10MLF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 576-2602-2-ND 776-MIC2211-AAYML-TR 101518-MIC2211-AAYML-TR MIC2211-AAYML-TR MIC2211-AAYML-TR MIC2211-AAYML-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2211-AAYML-TR LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 10-VFDFN Exposed Pad, 10-MLF® Other; Tape & Reel (TR) Other; 10-MLF (3x3)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data