Microchip Technology, Inc. 2MHz 600mA PWM Synchronous Buck Regulator w/LowQ® Mode MIC2206

Description
The MIC2206 is a high efficiency 2MHz PWM synchronous buck (step-down) regulator that features a LowQ® LDO standby mode that draws only 18mA of quiescent current. The MIC2206 allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2206 operates with a constant frequency 2MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains an output voltage of 1V and draws only 18µAmp of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2206 operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage Light load LowQ® LDO mode 18µA quiescent current Low noise, 75µVrms 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Output Voltage Scaling (1V output in LowQ® Mode) Ultra-fast transient response Stable with 1mF ceramic output capacitor Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2206 is a high efficiency 2MHz PWM synchronous buck (step-down) regulator that features a LowQ® LDO standby mode that draws only 18mA of quiescent current. The MIC2206 allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2206 operates with a constant frequency 2MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains an output voltage of 1V and draws only 18µAmp of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2206 operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage Light load LowQ® LDO mode 18µA quiescent current Low noise, 75µVrms 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Output Voltage Scaling (1V output in LowQ® Mode) Ultra-fast transient response Stable with 1mF ceramic output capacitor Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 600mA PWM Synchronous Buck Regulator w/LowQ® Mode - MIC2206 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 600mA PWM Synchronous Buck Regulator w/LowQ® Mode
MIC2206
2MHz 600mA PWM Synchronous Buck Regulator w/LowQ® Mode MIC2206
The MIC2206 is a high efficiency 2MHz PWM synchronous buck (step-down) regulator that features a LowQ® LDO standby mode that draws only 18mA of quiescent current. The MIC2206 allows an ultra-low noise, small size, and high efficiency solution for portable power applications. In PWM mode, the MIC2206 operates with a constant frequency 2MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains an output voltage of 1V and draws only 18µAmp of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2206 operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage Light load LowQ® LDO mode 18µA quiescent current Low noise, 75µVrms 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Output Voltage Scaling (1V output in LowQ® Mode) Ultra-fast transient response Stable with 1mF ceramic output capacitor Fully integrated MOSFET switches Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC2206 is a high efficiency 2MHz PWM synchronous buck (step-down) regulator that features a LowQ® LDO standby mode that draws only 18mA of quiescent current. The MIC2206 allows an ultra-low noise, small size, and high efficiency solution for portable power applications.

In PWM mode, the MIC2206 operates with a constant frequency 2MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains an output voltage of 1V and draws only 18µAmp of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators.

The MIC2206 operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • 2.7V to 5.5V supply voltage
    • Light load LowQ® LDO mode
      • 18µA quiescent current
      • Low noise, 75µVrms
    • 2MHz PWM mode
    • Output current to 600mA
      • >95% efficiency
      • 100% maximum duty cycle
    • Output Voltage Scaling (1V output in LowQ® Mode)
    • Ultra-fast transient response
    • Stable with 1mF ceramic output capacitor
    • Fully integrated MOSFET switches
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2206
Product Name 2MHz 600mA PWM Synchronous Buck Regulator w/LowQ® Mode
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74AHC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details