Microchip Technology, Inc. Voltage Reg, Buck, 0.6A, 2Mhz, Mlf-10; Supply Voltage Microchip MIC2205YML-TR

Description
VOLTAGE REG, BUCK, 0.6A, 2MHZ, MLF-10; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLF; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REG, BUCK, 0.6A, 2MHZ, MLF-10; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLF; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Buck, 0.6A, 2Mhz, Mlf-10; Supply Voltage Microchip - 03AJ2072 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Buck, 0.6A, 2Mhz, Mlf-10; Supply Voltage Microchip
03AJ2072
Voltage Reg, Buck, 0.6A, 2Mhz, Mlf-10; Supply Voltage Microchip 03AJ2072
VOLTAGE REG, BUCK, 0.6A, 2MHZ, MLF-10; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLF; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLTAGE REG, BUCK, 0.6A, 2MHZ, MLF-10; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLF; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 03AJ2072
Product Name Voltage Reg, Buck, 0.6A, 2Mhz, Mlf-10; Supply Voltage Microchip
Pins 10
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901619 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details