Microchip Technology, Inc. 1MHz 300mA Synchronous PWM Buck Regulator w/Sync MIC2203

Description
The MIC2203 is a high efficiency 1MHz PWM synchronous buck switching regulator. The MIC2203 features low noise constant frequency PWM operation with a low dynamic supply current of <1mA. The low noise and efficient operation both make the MIC2203 well suited for sensitive RF, and audio power applications. The MIC2203 operates from 2.3V to 5.5V input and can supply over 300mA of output current with output voltages down to 0.5V. Additionally, the MIC2203 can be synchronized to an external clock, or multiple MIC2203s can easily be daisy-chained with the SYNCLOCK feature. The MIC2203 has a high loop bandwidth with corresponding ultra fast transient response times. This reduces the output capacitor size, and is very useful when powering applications that require fast dynamic response such as CPU cores and RF circuitry in high performance cellular phones and PDAs. The MIC2203 is available in 10-pin MSOP package with an operating junction temperature range from -40°C to 125°C. Additional Features Input voltage range: 2.3V to 5.5V Output voltage adjustable down to 0.5V 300mA output current Constant 1MHz PWM switching frequency > 95% efficiency < 1mA switching supply current < 350µA static quiescent current < 1µA shutdown current All-ceramic capacitors Easily synchronized to external clock SYNCLOCK feature to daisy chain multiple devices Thermal shutdown and current limit protection 10-pin MSOP package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2203 is a high efficiency 1MHz PWM synchronous buck switching regulator. The MIC2203 features low noise constant frequency PWM operation with a low dynamic supply current of <1mA. The low noise and efficient operation both make the MIC2203 well suited for sensitive RF, and audio power applications. The MIC2203 operates from 2.3V to 5.5V input and can supply over 300mA of output current with output voltages down to 0.5V. Additionally, the MIC2203 can be synchronized to an external clock, or multiple MIC2203s can easily be daisy-chained with the SYNCLOCK feature. The MIC2203 has a high loop bandwidth with corresponding ultra fast transient response times. This reduces the output capacitor size, and is very useful when powering applications that require fast dynamic response such as CPU cores and RF circuitry in high performance cellular phones and PDAs. The MIC2203 is available in 10-pin MSOP package with an operating junction temperature range from -40°C to 125°C. Additional Features Input voltage range: 2.3V to 5.5V Output voltage adjustable down to 0.5V 300mA output current Constant 1MHz PWM switching frequency > 95% efficiency < 1mA switching supply current < 350µA static quiescent current < 1µA shutdown current All-ceramic capacitors Easily synchronized to external clock SYNCLOCK feature to daisy chain multiple devices Thermal shutdown and current limit protection 10-pin MSOP package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHz 300mA Synchronous PWM Buck Regulator w/Sync - MIC2203 - Microchip Technology, Inc.
Chandler, AZ, United States
1MHz 300mA Synchronous PWM Buck Regulator w/Sync
MIC2203
1MHz 300mA Synchronous PWM Buck Regulator w/Sync MIC2203
The MIC2203 is a high efficiency 1MHz PWM synchronous buck switching regulator. The MIC2203 features low noise constant frequency PWM operation with a low dynamic supply current of <1mA. The low noise and efficient operation both make the MIC2203 well suited for sensitive RF, and audio power applications. The MIC2203 operates from 2.3V to 5.5V input and can supply over 300mA of output current with output voltages down to 0.5V. Additionally, the MIC2203 can be synchronized to an external clock, or multiple MIC2203s can easily be daisy-chained with the SYNCLOCK feature. The MIC2203 has a high loop bandwidth with corresponding ultra fast transient response times. This reduces the output capacitor size, and is very useful when powering applications that require fast dynamic response such as CPU cores and RF circuitry in high performance cellular phones and PDAs. The MIC2203 is available in 10-pin MSOP package with an operating junction temperature range from -40°C to 125°C. Additional Features Input voltage range: 2.3V to 5.5V Output voltage adjustable down to 0.5V 300mA output current Constant 1MHz PWM switching frequency > 95% efficiency < 1mA switching supply current < 350µA static quiescent current < 1µA shutdown current All-ceramic capacitors Easily synchronized to external clock SYNCLOCK feature to daisy chain multiple devices Thermal shutdown and current limit protection 10-pin MSOP package -40°C to +125°C junction temperature range

The MIC2203 is a high efficiency 1MHz PWM synchronous buck switching regulator. The MIC2203 features low noise constant frequency PWM operation with a low dynamic supply current of <1mA. The low noise and efficient operation both make the MIC2203 well suited for sensitive RF, and audio power applications.

The MIC2203 operates from 2.3V to 5.5V input and can supply over 300mA of output current with output voltages down to 0.5V. Additionally, the MIC2203 can be synchronized to an external clock, or multiple MIC2203s can easily be daisy-chained with the SYNCLOCK feature.

The MIC2203 has a high loop bandwidth with corresponding ultra fast transient response times. This reduces the output capacitor size, and is very useful when powering applications that require fast dynamic response such as CPU cores and RF circuitry in high performance cellular phones and PDAs.

The MIC2203 is available in 10-pin MSOP package with an operating junction temperature range from -40°C to 125°C.

Additional Features

    • Input voltage range: 2.3V to 5.5V
    • Output voltage adjustable down to 0.5V
    • 300mA output current
    • Constant 1MHz PWM switching frequency
    • > 95% efficiency
    • < 1mA switching supply current
    • < 350µA static quiescent current
    • < 1µA shutdown current
    • All-ceramic capacitors
    • Easily synchronized to external clock
    • SYNCLOCK feature to daisy chain multiple devices
    • Thermal shutdown and current limit protection
    • 10-pin MSOP package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2203
Product Name 1MHz 300mA Synchronous PWM Buck Regulator w/Sync
Package Type Other; ['MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
CSD87588N Synchronous Buck NexFET Power Block II - CSD87588NT - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX V33 - TLE9273QX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Gates and Inverters - 74AHC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details