Microchip Technology, Inc. Remote Sense, Droop feature MIC21LV33

Description
The MIC21LV33 is a constant on-time, dual phase synchronous buck controller featuring a unique adaptive ON-time control architecture with Hyperlight Load® and phase shedding features. The MIC21LV33 operates over an input supply range from 4.5V to 36V and can be used to supply up to 50A of output current. The input voltage could be lowered to 2V provided that an external VDD of 5V is provided. The output voltage of the MIC21LV33 is adjustable down to 0.6V with a guaranteed accuracy of ±1% over the entire operating temperature. The reference accuracy is also guaranteed to ±0.5% over a limited temperature range of -–40°C to +105°C. The MIC21LV33 operates with programmable switching frequency from 100kHz to 1MHz per phase. The Hyper Speed Control® architecture supports ultrafast transient response under medium to heavy load conditions. The soft start is also programmable externally with a capacitor, thus enabling safe start-ups into heavy loads. The MIC21LV33 has a remote sense amplifier for accurate output voltage control as well as user selectable automatic phase shedding for improved efficiency at medium loads. The controller offers a droop feature for enabling adaptive voltage scaling and control to improve load transient response The MIC21LV33 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, programmable soft start to reduce inrush current, overvoltage discharge, hiccup mode short-circuit protection and thermal shutdown. The MIC21LV33 is available in a 32-pin 5mm x 5mm VQFN package with a –40°C to +125°C junction operating temperature range. For product comparison, please consider: MIC21LV32 Additional Features • Input Voltage Range: 4.5V to 36V • Input Down to 2V when VDD = 5V from External Supply • Adjustable Output Voltage from 0.6V to 28V • 0.6V Internal Reference with ±1% Accuracy • ±0.5% Reference Accuracy for -40°C to 105°C • HyperLight Load® and Automatic Phase Shedding • 100 kHz to 1 MHz Switching Frequency per Phase • High-Voltage Internal 5V LDO for Single-Supply Operation • Droop Feature to Support Adaptive Voltage Positioning (AVP) • Programmable Current Limit and Hiccup Mode Short-Circuit Protection • Thermal Shutdown with Hysteresis • -40°C to +125°C Junction Temperature Range • Programmable Current Limit and Hiccup Mode Short-Circuit Protection • Remote Sense Amplifier for Tight Output Regulation • Supports Start-up to Pre-Bias Output • External Programmable Soft Start to Reduce Inrush Current • Accurate Current Balancing Between Phases • Compact Size 5 mm x 5 mm 32-Pin VQFN Package
Datasheet
Description
The MIC21LV33 is a constant on-time, dual phase synchronous buck controller featuring a unique adaptive ON-time control architecture with Hyperlight Load® and phase shedding features. The MIC21LV33 operates over an input supply range from 4.5V to 36V and can be used to supply up to 50A of output current. The input voltage could be lowered to 2V provided that an external VDD of 5V is provided. The output voltage of the MIC21LV33 is adjustable down to 0.6V with a guaranteed accuracy of ±1% over the entire operating temperature. The reference accuracy is also guaranteed to ±0.5% over a limited temperature range of -–40°C to +105°C. The MIC21LV33 operates with programmable switching frequency from 100kHz to 1MHz per phase. The Hyper Speed Control® architecture supports ultrafast transient response under medium to heavy load conditions. The soft start is also programmable externally with a capacitor, thus enabling safe start-ups into heavy loads. The MIC21LV33 has a remote sense amplifier for accurate output voltage control as well as user selectable automatic phase shedding for improved efficiency at medium loads. The controller offers a droop feature for enabling adaptive voltage scaling and control to improve load transient response The MIC21LV33 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, programmable soft start to reduce inrush current, overvoltage discharge, hiccup mode short-circuit protection and thermal shutdown. The MIC21LV33 is available in a 32-pin 5mm x 5mm VQFN package with a –40°C to +125°C junction operating temperature range. For product comparison, please consider: MIC21LV32 Additional Features • Input Voltage Range: 4.5V to 36V • Input Down to 2V when VDD = 5V from External Supply • Adjustable Output Voltage from 0.6V to 28V • 0.6V Internal Reference with ±1% Accuracy • ±0.5% Reference Accuracy for -40°C to 105°C • HyperLight Load® and Automatic Phase Shedding • 100 kHz to 1 MHz Switching Frequency per Phase • High-Voltage Internal 5V LDO for Single-Supply Operation • Droop Feature to Support Adaptive Voltage Positioning (AVP) • Programmable Current Limit and Hiccup Mode Short-Circuit Protection • Thermal Shutdown with Hysteresis • -40°C to +125°C Junction Temperature Range • Programmable Current Limit and Hiccup Mode Short-Circuit Protection • Remote Sense Amplifier for Tight Output Regulation • Supports Start-up to Pre-Bias Output • External Programmable Soft Start to Reduce Inrush Current • Accurate Current Balancing Between Phases • Compact Size 5 mm x 5 mm 32-Pin VQFN Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Sense, Droop feature - MIC21LV33 - Microchip Technology, Inc.
Chandler, AZ, United States
Remote Sense, Droop feature
MIC21LV33
Remote Sense, Droop feature MIC21LV33
The MIC21LV33 is a constant on-time, dual phase synchronous buck controller featuring a unique adaptive ON-time control architecture with Hyperlight Load® and phase shedding features. The MIC21LV33 operates over an input supply range from 4.5V to 36V and can be used to supply up to 50A of output current. The input voltage could be lowered to 2V provided that an external VDD of 5V is provided. The output voltage of the MIC21LV33 is adjustable down to 0.6V with a guaranteed accuracy of ±1% over the entire operating temperature. The reference accuracy is also guaranteed to ±0.5% over a limited temperature range of -–40°C to +105°C. The MIC21LV33 operates with programmable switching frequency from 100kHz to 1MHz per phase. The Hyper Speed Control® architecture supports ultrafast transient response under medium to heavy load conditions. The soft start is also programmable externally with a capacitor, thus enabling safe start-ups into heavy loads. The MIC21LV33 has a remote sense amplifier for accurate output voltage control as well as user selectable automatic phase shedding for improved efficiency at medium loads. The controller offers a droop feature for enabling adaptive voltage scaling and control to improve load transient response The MIC21LV33 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, programmable soft start to reduce inrush current, overvoltage discharge, hiccup mode short-circuit protection and thermal shutdown. The MIC21LV33 is available in a 32-pin 5mm x 5mm VQFN package with a –40°C to +125°C junction operating temperature range. For product comparison, please consider: MIC21LV32 Additional Features • Input Voltage Range: 4.5V to 36V • Input Down to 2V when VDD = 5V from External Supply • Adjustable Output Voltage from 0.6V to 28V • 0.6V Internal Reference with ±1% Accuracy • ±0.5% Reference Accuracy for -40°C to 105°C • HyperLight Load® and Automatic Phase Shedding • 100 kHz to 1 MHz Switching Frequency per Phase • High-Voltage Internal 5V LDO for Single-Supply Operation • Droop Feature to Support Adaptive Voltage Positioning (AVP) • Programmable Current Limit and Hiccup Mode Short-Circuit Protection • Thermal Shutdown with Hysteresis • -40°C to +125°C Junction Temperature Range • Programmable Current Limit and Hiccup Mode Short-Circuit Protection • Remote Sense Amplifier for Tight Output Regulation • Supports Start-up to Pre-Bias Output • External Programmable Soft Start to Reduce Inrush Current • Accurate Current Balancing Between Phases • Compact Size 5 mm x 5 mm 32-Pin VQFN Package

The MIC21LV33 is a constant on-time, dual phase synchronous buck controller featuring a unique adaptive ON-time control architecture with Hyperlight Load® and phase shedding features. The MIC21LV33 operates over an input supply range from 4.5V to 36V and can be used to supply up to 50A of output current. The input voltage could be lowered to 2V provided that an external VDD of 5V is provided. The output voltage of the MIC21LV33 is adjustable down to 0.6V with a guaranteed accuracy of ±1% over the entire operating temperature. The reference accuracy is also guaranteed to ±0.5% over a limited temperature range of -–40°C to +105°C. The MIC21LV33 operates with programmable switching frequency from 100kHz to 1MHz per phase. The Hyper Speed Control® architecture supports ultrafast transient response under medium to heavy load conditions. The soft start is also programmable externally with a capacitor, thus enabling safe start-ups into heavy loads. The MIC21LV33 has a remote sense amplifier for accurate output voltage control as well as user selectable automatic phase shedding for improved efficiency at medium loads. The controller offers a droop feature for enabling adaptive voltage scaling and control to improve load transient response The MIC21LV33 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under-voltage lockout to ensure proper operation under power-sag conditions, programmable soft start to reduce inrush current, overvoltage discharge, hiccup mode short-circuit protection and thermal shutdown. The MIC21LV33 is available in a 32-pin 5mm x 5mm VQFN package with a –40°C to +125°C junction operating temperature range.

For product comparison, please consider: MIC21LV32

Additional Features

  • • Input Voltage Range: 4.5V to 36V
  • • Input Down to 2V when VDD = 5V from External Supply
  • • Adjustable Output Voltage from 0.6V to 28V
  • • 0.6V Internal Reference with ±1% Accuracy
  • • ±0.5% Reference Accuracy for -40°C to 105°C
  • • HyperLight Load® and Automatic Phase Shedding
  • • 100 kHz to 1 MHz Switching Frequency per Phase
  • • High-Voltage Internal 5V LDO for Single-Supply Operation
  • • Droop Feature to Support Adaptive Voltage Positioning (AVP)
  • • Programmable Current Limit and Hiccup Mode Short-Circuit Protection
  • • Thermal Shutdown with Hysteresis
  • • -40°C to +125°C Junction Temperature Range
  • • Programmable Current Limit and Hiccup Mode Short-Circuit Protection
  • • Remote Sense Amplifier for Tight Output Regulation
  • • Supports Start-up to Pre-Bias Output
  • • External Programmable Soft Start to Reduce Inrush Current
  • • Accurate Current Balancing Between Phases
  • • Compact Size 5 mm x 5 mm 32-Pin VQFN Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MIC21LV33
Product Name Remote Sense, Droop feature
Package Type Other; 32/VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details