Microchip Technology, Inc. 32V PWM Synchronous Buck Controller IC MIC2199

Description
The MIC2199 is a high power 300kHz synchronous buck DC-to-DC controller. The MIC2199 operates from a wide 4.5V to 32V input and can be programmed for output voltages from 0.8V to 6V. The wide input voltage capability makes the MIC2199 an ideal solution for point-of-load DC-to-DC conversion in 5V, 12V, 24V, and 28V systems. The 300kHz switching frequency allows the use of a small inductor and small output capacitors. The current mode PWM control along with the external COMP pin allows for ease of stability compensation and fast transient response across a wide range of applications. An all N-Channel synchronous architecture and powerful output drivers allow up to 20A of output current capability. For smaller external components, refer to the 500kHz MIC2198. The MIC2199 is available with a junction temperature range from -40°C to 125°C. Additional Features 4.5V to 32V input range 4mm x 4mm MLF® package 300kHz PWM operation 95% efficiency Output voltage adjustable down to 0.8V 20A output current capability Drives all N-Channel MOSFETs Logic controlled micropower shutdown Cycle-by-cycle current limiting Adjustable undervoltage lockout Frequency foldback overcurrent protection
Datasheet
Description
The MIC2199 is a high power 300kHz synchronous buck DC-to-DC controller. The MIC2199 operates from a wide 4.5V to 32V input and can be programmed for output voltages from 0.8V to 6V. The wide input voltage capability makes the MIC2199 an ideal solution for point-of-load DC-to-DC conversion in 5V, 12V, 24V, and 28V systems. The 300kHz switching frequency allows the use of a small inductor and small output capacitors. The current mode PWM control along with the external COMP pin allows for ease of stability compensation and fast transient response across a wide range of applications. An all N-Channel synchronous architecture and powerful output drivers allow up to 20A of output current capability. For smaller external components, refer to the 500kHz MIC2198. The MIC2199 is available with a junction temperature range from -40°C to 125°C. Additional Features 4.5V to 32V input range 4mm x 4mm MLF® package 300kHz PWM operation 95% efficiency Output voltage adjustable down to 0.8V 20A output current capability Drives all N-Channel MOSFETs Logic controlled micropower shutdown Cycle-by-cycle current limiting Adjustable undervoltage lockout Frequency foldback overcurrent protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V PWM Synchronous Buck Controller IC - MIC2199 - Microchip Technology, Inc.
Chandler, AZ, United States
32V PWM Synchronous Buck Controller IC
MIC2199
32V PWM Synchronous Buck Controller IC MIC2199
The MIC2199 is a high power 300kHz synchronous buck DC-to-DC controller. The MIC2199 operates from a wide 4.5V to 32V input and can be programmed for output voltages from 0.8V to 6V. The wide input voltage capability makes the MIC2199 an ideal solution for point-of-load DC-to-DC conversion in 5V, 12V, 24V, and 28V systems. The 300kHz switching frequency allows the use of a small inductor and small output capacitors. The current mode PWM control along with the external COMP pin allows for ease of stability compensation and fast transient response across a wide range of applications. An all N-Channel synchronous architecture and powerful output drivers allow up to 20A of output current capability. For smaller external components, refer to the 500kHz MIC2198. The MIC2199 is available with a junction temperature range from -40°C to 125°C. Additional Features 4.5V to 32V input range 4mm x 4mm MLF® package 300kHz PWM operation 95% efficiency Output voltage adjustable down to 0.8V 20A output current capability Drives all N-Channel MOSFETs Logic controlled micropower shutdown Cycle-by-cycle current limiting Adjustable undervoltage lockout Frequency foldback overcurrent protection

The MIC2199 is a high power 300kHz synchronous buck DC-to-DC controller. The MIC2199 operates from a wide 4.5V to 32V input and can be programmed for output voltages from 0.8V to 6V. The wide input voltage capability makes the MIC2199 an ideal solution for point-of-load DC-to-DC conversion in 5V, 12V, 24V, and 28V systems. The 300kHz switching frequency allows the use of a small inductor and small output capacitors. The current mode PWM control along with the external COMP pin allows for ease of stability compensation and fast transient response across a wide range of applications. An all N-Channel synchronous architecture and powerful output drivers allow up to 20A of output current capability. For smaller external components, refer to the 500kHz MIC2198. The MIC2199 is available with a junction temperature range from -40°C to 125°C.

Additional Features

    • 4.5V to 32V input range
    • 4mm x 4mm MLF® package
    • 300kHz PWM operation
    • 95% efficiency
    • Output voltage adjustable down to 0.8V
    • 20A output current capability
    • Drives all N-Channel MOSFETs
    • Logic controlled micropower shutdown
    • Cycle-by-cycle current limiting
    • Adjustable undervoltage lockout
    • Frequency foldback overcurrent protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2199
Product Name 32V PWM Synchronous Buck Controller IC
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
CSD87381P Synchronous Buck NexFET Power Block II - CSD87381P - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Board Mount Modules - M3L2815D - 1231159-M3L2815D - Win Source Electronics
Specs
Package Type Other; Module
Output Power 25 watts
View Details