Microchip Technology, Inc. High Efficiency PWM Boost Controller MIC2196

Description
MIC2196 is a high efficiency PWM boost control IC housed in the SO-8 package. The MIC2196 is optimized for low input-voltage applications. With its wide input voltage range of 2.9V to 14V, the MIC2196 can be used to efficiently boost voltages in 3.3V, 5V, and 12V systems, as well as 1- or 2-cell Li-Ion battery powered applications. Its powerful 2Ω output driver allows the MIC2196 to drive large external MOSFETs. The MIC2196 is ideal for space-sensitive applications. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2196 can implement all-ceramic capacitor solutions. Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2196's PWM boost control scheme. Its fixed frequency PWM architecture also makes the MIC2196 is ideal for noise-sensitive telecommunications applications. MIC2196 features a low current shutdown mode of 1µA and programmable undervoltage lockout. The MIC2196 is available in an 8-pin SOIC package with a junction temperature range from -40°C to +125°C. Additional Features 2.9V to 14V input voltage range >90% efficiency 2Ω output driver 400kHz oscillator frequency PWM current mode control 0.5µA micro-power shutdown 2.9V to 14V input voltage range >90% efficiency 2Ω output driver 400kHz oscillator frequency PWM current mode control 0.5µA micro-power shutdown
Datasheet
Description
MIC2196 is a high efficiency PWM boost control IC housed in the SO-8 package. The MIC2196 is optimized for low input-voltage applications. With its wide input voltage range of 2.9V to 14V, the MIC2196 can be used to efficiently boost voltages in 3.3V, 5V, and 12V systems, as well as 1- or 2-cell Li-Ion battery powered applications. Its powerful 2Ω output driver allows the MIC2196 to drive large external MOSFETs. The MIC2196 is ideal for space-sensitive applications. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2196 can implement all-ceramic capacitor solutions. Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2196's PWM boost control scheme. Its fixed frequency PWM architecture also makes the MIC2196 is ideal for noise-sensitive telecommunications applications. MIC2196 features a low current shutdown mode of 1µA and programmable undervoltage lockout. The MIC2196 is available in an 8-pin SOIC package with a junction temperature range from -40°C to +125°C. Additional Features 2.9V to 14V input voltage range >90% efficiency 2Ω output driver 400kHz oscillator frequency PWM current mode control 0.5µA micro-power shutdown 2.9V to 14V input voltage range >90% efficiency 2Ω output driver 400kHz oscillator frequency PWM current mode control 0.5µA micro-power shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency PWM Boost Controller - MIC2196 - Microchip Technology, Inc.
Chandler, AZ, United States
High Efficiency PWM Boost Controller
MIC2196
High Efficiency PWM Boost Controller MIC2196
MIC2196 is a high efficiency PWM boost control IC housed in the SO-8 package. The MIC2196 is optimized for low input-voltage applications. With its wide input voltage range of 2.9V to 14V, the MIC2196 can be used to efficiently boost voltages in 3.3V, 5V, and 12V systems, as well as 1- or 2-cell Li-Ion battery powered applications. Its powerful 2Ω output driver allows the MIC2196 to drive large external MOSFETs. The MIC2196 is ideal for space-sensitive applications. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2196 can implement all-ceramic capacitor solutions. Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2196's PWM boost control scheme. Its fixed frequency PWM architecture also makes the MIC2196 is ideal for noise-sensitive telecommunications applications. MIC2196 features a low current shutdown mode of 1µA and programmable undervoltage lockout. The MIC2196 is available in an 8-pin SOIC package with a junction temperature range from -40°C to +125°C. Additional Features 2.9V to 14V input voltage range >90% efficiency 2Ω output driver 400kHz oscillator frequency PWM current mode control 0.5µA micro-power shutdown 2.9V to 14V input voltage range >90% efficiency 2Ω output driver 400kHz oscillator frequency PWM current mode control 0.5µA micro-power shutdown

MIC2196 is a high efficiency PWM boost control IC housed in the SO-8 package. The MIC2196 is optimized for low input-voltage applications. With its wide input voltage range of 2.9V to 14V, the MIC2196 can be used to efficiently boost voltages in 3.3V, 5V, and 12V systems, as well as 1- or 2-cell Li-Ion battery powered applications. Its powerful 2Ω output driver allows the MIC2196 to drive large external MOSFETs.

The MIC2196 is ideal for space-sensitive applications. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2196 can implement all-ceramic capacitor solutions.

Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2196's PWM boost control scheme. Its fixed frequency PWM architecture also makes the MIC2196 is ideal for noise-sensitive telecommunications applications.

MIC2196 features a low current shutdown mode of 1µA and programmable undervoltage lockout.

The MIC2196 is available in an 8-pin SOIC package with a junction temperature range from -40°C to +125°C.

Additional Features

    • 2.9V to 14V input voltage range
    • >90% efficiency
    • 2Ω output driver
    • 400kHz oscillator frequency
    • PWM current mode control
    • 0.5µA micro-power shutdown
    • 2.9V to 14V input voltage range
    • >90% efficiency
    • 2Ω output driver
    • 400kHz oscillator frequency
    • PWM current mode control
    • 0.5µA micro-power shutdown
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2196
Product Name High Efficiency PWM Boost Controller
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ29209DRBR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE7270-2D - TLE7270-2D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details