Microchip Technology, Inc. DC DC Switching Controllers MIC2182-5.0BM

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - MIC2182-5.0BM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
MIC2182-5.0BM-ND
DC DC Switching Controllers MIC2182-5.0BM-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-5.0BM - 128324-MIC2182-5.0BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-5.0BM
128324-MIC2182-5.0BM
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-5.0BM 128324-MIC2182-5.0BM
Manufacturer: Microchip Technology Win Source Part Number: 128324-MIC2182-5.0BM Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 86% Clock Sync: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 32 V

Manufacturer: Microchip Technology
Win Source Part Number: 128324-MIC2182-5.0BM
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 86%
Clock Sync: Yes
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 32 V

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - MIC2182-5.0BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
MIC2182-5.0BM
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers MIC2182-5.0BM
SYNCHRONOUS BUCK CONTROLLER

SYNCHRONOUS BUCK CONTROLLER

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - MIC2182-5.0BM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MIC2182-5.0BM
PMIC - Voltage Regulators - DC DC Switching Controllers MIC2182-5.0BM
IC REG CTRLR BUCK 16SOIC

IC REG CTRLR BUCK 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC2182-5.0BM-ND 128324-MIC2182-5.0BM MIC2182-5.0BM MIC2182-5.0BM
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-5.0BM Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Soft Start Enable, Soft Start
fsw 300 kHz 300 kHz 300 kHz 300 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor - A8587KEJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Switching Regulators - 1227212P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 75
View Details
Voltage Regulators - DC DC Switching Regulators - LM20154QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details