Microchip Technology, Inc. Buck 5V 1.5A Step-Down DC-DC Converter IC MIC2179-5.0YSM

Description
IC REG BUCK 5V 1.5A 20SSOP Product overview: MIC2179-5.0YSM from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2179-5.0YSM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 5V 1.5A 20SSOP Product overview: MIC2179-5.0YSM from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2179-5.0YSM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 5V 1.5A Step-Down DC-DC Converter IC - 739-MIC2179-5.0YSM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 5V 1.5A Step-Down DC-DC Converter IC
739-MIC2179-5.0YSM
Buck 5V 1.5A Step-Down DC-DC Converter IC 739-MIC2179-5.0YSM
IC REG BUCK 5V 1.5A 20SSOP Product overview: MIC2179-5.0YSM from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2179-5.0YSM can be used for catalog matching and distributor lookup.

IC REG BUCK 5V 1.5A 20SSOP Product overview: MIC2179-5.0YSM from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2179-5.0YSM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 4.5V to 16.5V 20-Pin SSOP - 536-MIC2179-5.0YSM - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single Step Down 4.5V to 16.5V 20-Pin SSOP
536-MIC2179-5.0YSM
Conv DC-DC Single Step Down 4.5V to 16.5V 20-Pin SSOP 536-MIC2179-5.0YSM
Conv DC-DC Single Step Down 4.5V to 16.5V 20-Pin SSOP

Conv DC-DC Single Step Down 4.5V to 16.5V 20-Pin SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-MIC2179-5.0YSM 536-MIC2179-5.0YSM
Product Name Buck 5V 1.5A Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 4.5V to 16.5V 20-Pin SSOP
Package Type Other; Tube SSOP; Other; 20-SSOP (0.209, 5.30mm Width)
Output Voltage 5 volts 5 volts
Input Voltage 16.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1A 5V 40V Step-Down DC-DC Converter IC - 739-LM2675MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 5 volts
Input Voltage 40 volts
View Details
3 suppliers
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details