Microchip Technology, Inc. 76V Synchronous Buck Controller MIC2176

Description
The MIC2176-1/-2/-3 is a family of constant-frequency, synchronous buck controllers featuring a unique digitally modified adaptive ON-time control architecture. The MIC2176 family operates over an input supply range of 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a constant switching frequency of 100kHz, 200kHz, and 300kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC2176 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 75V and VOUT = 1.2V) Small output capacitance 4.5V to 75V input voltage Output down to 0.8V with ±1% accuracy Any Capacitor™ stable Zero-ESR to high-ESR output capacitance 100kHz/200kHz/300kHz switching frequency Internal compensation 6ms Internal soft-start Foldback current limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 10-pin MSOP package
Datasheet
Description
The MIC2176-1/-2/-3 is a family of constant-frequency, synchronous buck controllers featuring a unique digitally modified adaptive ON-time control architecture. The MIC2176 family operates over an input supply range of 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a constant switching frequency of 100kHz, 200kHz, and 300kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC2176 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 75V and VOUT = 1.2V) Small output capacitance 4.5V to 75V input voltage Output down to 0.8V with ±1% accuracy Any Capacitor™ stable Zero-ESR to high-ESR output capacitance 100kHz/200kHz/300kHz switching frequency Internal compensation 6ms Internal soft-start Foldback current limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 10-pin MSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
76V Synchronous Buck Controller - MIC2176 - Microchip Technology, Inc.
Chandler, AZ, United States
76V Synchronous Buck Controller
MIC2176
76V Synchronous Buck Controller MIC2176
The MIC2176-1/-2/-3 is a family of constant-frequency, synchronous buck controllers featuring a unique digitally modified adaptive ON-time control architecture. The MIC2176 family operates over an input supply range of 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a constant switching frequency of 100kHz, 200kHz, and 300kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC2176 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 75V and VOUT = 1.2V) Small output capacitance 4.5V to 75V input voltage Output down to 0.8V with ±1% accuracy Any Capacitor™ stable Zero-ESR to high-ESR output capacitance 100kHz/200kHz/300kHz switching frequency Internal compensation 6ms Internal soft-start Foldback current limit and "hiccup" mode short-circuit protection Thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 10-pin MSOP package

The MIC2176-1/-2/-3 is a family of constant-frequency, synchronous buck controllers featuring a unique digitally modified adaptive ON-time control architecture. The MIC2176 family operates over an input supply range of 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a constant switching frequency of 100kHz, 200kHz, and 300kHz.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC2176 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (VIN = 75V and VOUT = 1.2V)
      • Small output capacitance
    • 4.5V to 75V input voltage
    • Output down to 0.8V with ±1% accuracy
    • Any Capacitor™ stable
      • Zero-ESR to high-ESR output capacitance
    • 100kHz/200kHz/300kHz switching frequency
    • Internal compensation
    • 6ms Internal soft-start
    • Foldback current limit and "hiccup" mode short-circuit protection
    • Thermal shutdown
    • Supports safe start-up into a pre-biased output
    • -40°C to +125°C junction temperature range
    • Available in 10-pin MSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2176
Product Name 76V Synchronous Buck Controller
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227211P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 500mA LDO Voltage Regulator IC - 85-BQ25150YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details