Microchip Technology, Inc. 14.5V PWM Synchronous Buck Controller IC MIC2169B

Description
The MIC2169B is a high-efficiency, simple to use 500kHz PWM synchronous buck control IC housed in a small MSOP-10 ePad package. It allows compact DC/DC solutions with a minimal external component count and cost. The device features high output driver capability to drive loads up to 30A. The MIC2169B operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all N-Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range within the smallest possible printed circuit board space area. The MIC2169B senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2169B is identical to the MIC2169A except it supports pre-bias loads. Internal pre-bias circuit prevents output voltage drooping and excessive reverse inductor current when powering up with a pre-bias voltage at the output. The MIC2169B is available in a 10-pin MSOP and a thermally-capable 10-pin ePad MSOP package, with a wide junction operating range of -40°C to +125°C. Additional Features 3V to 14.5V input voltage range Adjustable output voltage down to 0.8V 500kHz PWM operation Up to 95% efficiency Output pre-biased protection Built-in 2.2ω drivers to drive two N-Channel MOSFETs Adaptive gate drive increases efficiency Simple, externally-compensat ed voltage-mode PWM control Short minimum ON time of 30ns allowing very low duty cycle Fast transient response Adjustable current limit senses high-side N-Channel MOSFET current Hiccup mode short-circuit protection No external current-sense resistor Internal soft-start current source Dual function COMP and EN pin allows low-power shutdown Available in a small size 10-pin MSOP and 10-pin MSOP ePad package
Datasheet
Description
The MIC2169B is a high-efficiency, simple to use 500kHz PWM synchronous buck control IC housed in a small MSOP-10 ePad package. It allows compact DC/DC solutions with a minimal external component count and cost. The device features high output driver capability to drive loads up to 30A. The MIC2169B operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all N-Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range within the smallest possible printed circuit board space area. The MIC2169B senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2169B is identical to the MIC2169A except it supports pre-bias loads. Internal pre-bias circuit prevents output voltage drooping and excessive reverse inductor current when powering up with a pre-bias voltage at the output. The MIC2169B is available in a 10-pin MSOP and a thermally-capable 10-pin ePad MSOP package, with a wide junction operating range of -40°C to +125°C. Additional Features 3V to 14.5V input voltage range Adjustable output voltage down to 0.8V 500kHz PWM operation Up to 95% efficiency Output pre-biased protection Built-in 2.2ω drivers to drive two N-Channel MOSFETs Adaptive gate drive increases efficiency Simple, externally-compensat ed voltage-mode PWM control Short minimum ON time of 30ns allowing very low duty cycle Fast transient response Adjustable current limit senses high-side N-Channel MOSFET current Hiccup mode short-circuit protection No external current-sense resistor Internal soft-start current source Dual function COMP and EN pin allows low-power shutdown Available in a small size 10-pin MSOP and 10-pin MSOP ePad package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.5V PWM Synchronous Buck Controller IC - MIC2169B - Microchip Technology, Inc.
Chandler, AZ, United States
14.5V PWM Synchronous Buck Controller IC
MIC2169B
14.5V PWM Synchronous Buck Controller IC MIC2169B
The MIC2169B is a high-efficiency, simple to use 500kHz PWM synchronous buck control IC housed in a small MSOP-10 ePad package. It allows compact DC/DC solutions with a minimal external component count and cost. The device features high output driver capability to drive loads up to 30A. The MIC2169B operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all N-Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range within the smallest possible printed circuit board space area. The MIC2169B senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2169B is identical to the MIC2169A except it supports pre-bias loads. Internal pre-bias circuit prevents output voltage drooping and excessive reverse inductor current when powering up with a pre-bias voltage at the output. The MIC2169B is available in a 10-pin MSOP and a thermally-capable 10-pin ePad MSOP package, with a wide junction operating range of -40°C to +125°C. Additional Features 3V to 14.5V input voltage range Adjustable output voltage down to 0.8V 500kHz PWM operation Up to 95% efficiency Output pre-biased protection Built-in 2.2ω drivers to drive two N-Channel MOSFETs Adaptive gate drive increases efficiency Simple, externally-compensat ed voltage-mode PWM control Short minimum ON time of 30ns allowing very low duty cycle Fast transient response Adjustable current limit senses high-side N-Channel MOSFET current Hiccup mode short-circuit protection No external current-sense resistor Internal soft-start current source Dual function COMP and EN pin allows low-power shutdown Available in a small size 10-pin MSOP and 10-pin MSOP ePad package

The MIC2169B is a high-efficiency, simple to use 500kHz PWM synchronous buck control IC housed in a small MSOP-10 ePad package. It allows compact DC/DC solutions with a minimal external component count and cost. The device features high output driver capability to drive loads up to 30A.

The MIC2169B operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all N-Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range within the smallest possible printed circuit board space area.

The MIC2169B senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2169B is identical to the MIC2169A except it supports pre-bias loads. Internal pre-bias circuit prevents output voltage drooping and excessive reverse inductor current when powering up with a pre-bias voltage at the output.

The MIC2169B is available in a 10-pin MSOP and a thermally-capable 10-pin ePad MSOP package, with a wide junction operating range of -40°C to +125°C.

Additional Features

    • 3V to 14.5V input voltage range
    • Adjustable output voltage down to 0.8V
    • 500kHz PWM operation
    • Up to 95% efficiency
    • Output pre-biased protection
    • Built-in 2.2ω drivers to drive two N-Channel MOSFETs
    • Adaptive gate drive increases efficiency
    • Simple, externally-compensated voltage-mode PWM control
    • Short minimum ON time of 30ns allowing very low duty cycle
    • Fast transient response
    • Adjustable current limit senses high-side N-Channel MOSFET current
    • Hiccup mode short-circuit protection
    • No external current-sense resistor
    • Internal soft-start current source
    • Dual function COMP and EN pin allows low-power shutdown
    • Available in a small size 10-pin MSOP and 10-pin MSOP ePad package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2169B
Product Name 14.5V PWM Synchronous Buck Controller IC
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
UC1854B Enhanced High Power Factor Preregulator - 5962-9326102MEA - Texas Instruments
Specs
Package Type Other; CDIP
Features > 750W Applications,Average Current Mode,Enable
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Board Mount Modules - AHE2805D/CHB - 1227364-AHE2805D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details