Microchip Technology, Inc. 28V Synchronous Buck Controller MIC2164C

Description
MIC2164/-2/-3/C are constant frequency, synchronous buck controllers featuring adaptive on-time control. The MIC2164/-2/-3/C are the first products in the new Hyper Speed Control™ family of buck controllers. The MIC2164/-2/-3/C controllers operate over an input supply range of 3V to 28V, and are independent of the IC supply voltage. The devices are capable of supplying 25A output current. While the MIC2164 operates at 300kHz, the MIC2164-2 operates at 600kHz, and the MIC2164-3 operates at 1MHz. A unique Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VIN/Low VOUT operation possible. The MIC2164/-2/-3/C controllers utilizes an architecture which is adaptive tON ripple controlled. A UVLO feature is provided to ensure proper operation under power-sag conditions to prevent the external power MOSFET from overheating. A soft start feature is provided to reduce the inrush current. Foldback current limit and "hiccup" mode short-circuit protection ensure FET and load protection. The MIC2164/-2/-3/C controllers are available in a 10-pin MSOP (MAX1954A-compatible ) package with a junction operating range from -40°C to +125°C. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V HSD=28V and V OUT=0.8V) Smaller output capacitors than competitors 3V to 28V input voltage Any Capacitor™ stable Zero ESR to high ESR 25A output current capability 300kHz/600kHz/1MHz switching frequency Adaptive on-time mode control Adjustable output from 0.8V to 5.5Vwith ±1% (MIC2164/-2/-3) or ±3% (MIC2164C) feedback accuracy Up to 95% efficiency Foldback current limit and "hiccup" mode short-circuit protection 6ms Internal soft start Thermal shutdown Safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 10-pin MSOP package
Datasheet
Description
MIC2164/-2/-3/C are constant frequency, synchronous buck controllers featuring adaptive on-time control. The MIC2164/-2/-3/C are the first products in the new Hyper Speed Control™ family of buck controllers. The MIC2164/-2/-3/C controllers operate over an input supply range of 3V to 28V, and are independent of the IC supply voltage. The devices are capable of supplying 25A output current. While the MIC2164 operates at 300kHz, the MIC2164-2 operates at 600kHz, and the MIC2164-3 operates at 1MHz. A unique Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VIN/Low VOUT operation possible. The MIC2164/-2/-3/C controllers utilizes an architecture which is adaptive tON ripple controlled. A UVLO feature is provided to ensure proper operation under power-sag conditions to prevent the external power MOSFET from overheating. A soft start feature is provided to reduce the inrush current. Foldback current limit and "hiccup" mode short-circuit protection ensure FET and load protection. The MIC2164/-2/-3/C controllers are available in a 10-pin MSOP (MAX1954A-compatible ) package with a junction operating range from -40°C to +125°C. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V HSD=28V and V OUT=0.8V) Smaller output capacitors than competitors 3V to 28V input voltage Any Capacitor™ stable Zero ESR to high ESR 25A output current capability 300kHz/600kHz/1MHz switching frequency Adaptive on-time mode control Adjustable output from 0.8V to 5.5Vwith ±1% (MIC2164/-2/-3) or ±3% (MIC2164C) feedback accuracy Up to 95% efficiency Foldback current limit and "hiccup" mode short-circuit protection 6ms Internal soft start Thermal shutdown Safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 10-pin MSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V Synchronous Buck Controller - MIC2164C - Microchip Technology, Inc.
Chandler, AZ, United States
28V Synchronous Buck Controller
MIC2164C
28V Synchronous Buck Controller MIC2164C
MIC2164/-2/-3/C are constant frequency, synchronous buck controllers featuring adaptive on-time control. The MIC2164/-2/-3/C are the first products in the new Hyper Speed Control™ family of buck controllers. The MIC2164/-2/-3/C controllers operate over an input supply range of 3V to 28V, and are independent of the IC supply voltage. The devices are capable of supplying 25A output current. While the MIC2164 operates at 300kHz, the MIC2164-2 operates at 600kHz, and the MIC2164-3 operates at 1MHz. A unique Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VIN/Low VOUT operation possible. The MIC2164/-2/-3/C controllers utilizes an architecture which is adaptive tON ripple controlled. A UVLO feature is provided to ensure proper operation under power-sag conditions to prevent the external power MOSFET from overheating. A soft start feature is provided to reduce the inrush current. Foldback current limit and "hiccup" mode short-circuit protection ensure FET and load protection. The MIC2164/-2/-3/C controllers are available in a 10-pin MSOP (MAX1954A-compatible ) package with a junction operating range from -40°C to +125°C. Additional Features Hyper Speed Control™ architecture enables High delta V operation (V HSD=28V and V OUT=0.8V) Smaller output capacitors than competitors 3V to 28V input voltage Any Capacitor™ stable Zero ESR to high ESR 25A output current capability 300kHz/600kHz/1MHz switching frequency Adaptive on-time mode control Adjustable output from 0.8V to 5.5Vwith ±1% (MIC2164/-2/-3) or ±3% (MIC2164C) feedback accuracy Up to 95% efficiency Foldback current limit and "hiccup" mode short-circuit protection 6ms Internal soft start Thermal shutdown Safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 10-pin MSOP package

MIC2164/-2/-3/C are constant frequency, synchronous buck controllers featuring adaptive on-time control. The MIC2164/-2/-3/C are the first products in the new Hyper Speed Control™ family of buck controllers.

The MIC2164/-2/-3/C controllers operate over an input supply range of 3V to 28V, and are independent of the IC supply voltage. The devices are capable of supplying 25A output current. While the MIC2164 operates at 300kHz, the MIC2164-2 operates at 600kHz, and the MIC2164-3 operates at 1MHz.

A unique Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VIN/Low VOUT operation possible. The MIC2164/-2/-3/C controllers utilizes an architecture which is adaptive tON ripple controlled. A UVLO feature is provided to ensure proper operation under power-sag conditions to prevent the external power MOSFET from overheating. A soft start feature is provided to reduce the inrush current. Foldback current limit and "hiccup" mode short-circuit protection ensure FET and load protection.

The MIC2164/-2/-3/C controllers are available in a 10-pin MSOP (MAX1954A-compatible) package with a junction operating range from -40°C to +125°C.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (V HSD=28V and V OUT=0.8V)
      • Smaller output capacitors than competitors
    • 3V to 28V input voltage
    • Any Capacitor™ stable
      • Zero ESR to high ESR
    • 25A output current capability
    • 300kHz/600kHz/1MHz switching frequency
    • Adaptive on-time mode control
    • Adjustable output from 0.8V to 5.5Vwith ±1% (MIC2164/-2/-3) or ±3% (MIC2164C) feedback accuracy
    • Up to 95% efficiency
    • Foldback current limit and "hiccup" mode short-circuit protection
    • 6ms Internal soft start
    • Thermal shutdown
    • Safe start-up into pre-biased loads
    • -40°C to +125°C junction temperature range
    • Available in 10-pin MSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2164C
Product Name 28V Synchronous Buck Controller
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2413457 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.4000 amps
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details