Microchip Technology, Inc. 5V, 2MHZ High Performnace Driverless PWM Controller MIC2111B

Description
MIC2111B is a programmable-frequen cy, valley-current/volta ge-mode PWM controller that provides the control and protection features necessary for power devices and drivers that use current sensing across the inductor. The MIC2111B can provide single tri-state PWM logic signal to work with either power-stage modules or discrete driver and MOSFETs. The device has precision enable and power-good (PG) functions for sequencing of multiple power supplies. In addition, the solution is compatible with intelligent power stages in a high-current, step-down DC/DC converter.To optimize system size and system efficiency, the MIC2111B frequency can be programmed from 200kHz to 2MHz. The device operates in power-saving mode at light loads by reducing frequency. Optional outside audio range operation is possible when the power-stage is configured in light load mode. The solution uses differential current sensing for better current-limit accuracy and a dedicated differential amplifier for remote output sensing for accurate output voltage control. The MIC2111B has a high-gain transconductance amplifier for loop compensation. External slope compensation can be added through a resistor to avoid sub-harmonic oscillations. Other features include programmable OCP, output OVP, and thermal OTP protections. The MIC2111B offers proprietary bi-directional, single wire fault communication for total system protection.The MIC2111B is available in a 20-pin 3mm x 3mm TQFN package and has a junction temperature range of -40°C to +125°C. Additional Features Single 3.3V or 5V supply Supports load currents up to 40A Programmable valley-current/volta ge-mode PWM architecture 3.3V logic PWM output compatible with power-stage modules and DrMOS modules Single tri-state PWM output Programmable switching frequency: 200kHz to 2MHz Differential remote sensing for output voltage and inductor current 0.6V reference voltage with total ±1% accuracy for output Adjustable soft-start/soft-stop and pre-biased safe startup Supports light load and outside audio modes Programmable slope compensation and loop compensation Enable input, power-good (PG) output for sequencing Programmable OCP, output OVP, thermal OTP, and dedicated FAULTb pin for system safe startup/stop Internal thermal shutdown and UVLO -40°C to +125°C junction temperature range Available in 20-pin 3mm x 3mm TQFN package
Datasheet
Description
MIC2111B is a programmable-frequen cy, valley-current/volta ge-mode PWM controller that provides the control and protection features necessary for power devices and drivers that use current sensing across the inductor. The MIC2111B can provide single tri-state PWM logic signal to work with either power-stage modules or discrete driver and MOSFETs. The device has precision enable and power-good (PG) functions for sequencing of multiple power supplies. In addition, the solution is compatible with intelligent power stages in a high-current, step-down DC/DC converter.To optimize system size and system efficiency, the MIC2111B frequency can be programmed from 200kHz to 2MHz. The device operates in power-saving mode at light loads by reducing frequency. Optional outside audio range operation is possible when the power-stage is configured in light load mode. The solution uses differential current sensing for better current-limit accuracy and a dedicated differential amplifier for remote output sensing for accurate output voltage control. The MIC2111B has a high-gain transconductance amplifier for loop compensation. External slope compensation can be added through a resistor to avoid sub-harmonic oscillations. Other features include programmable OCP, output OVP, and thermal OTP protections. The MIC2111B offers proprietary bi-directional, single wire fault communication for total system protection.The MIC2111B is available in a 20-pin 3mm x 3mm TQFN package and has a junction temperature range of -40°C to +125°C. Additional Features Single 3.3V or 5V supply Supports load currents up to 40A Programmable valley-current/volta ge-mode PWM architecture 3.3V logic PWM output compatible with power-stage modules and DrMOS modules Single tri-state PWM output Programmable switching frequency: 200kHz to 2MHz Differential remote sensing for output voltage and inductor current 0.6V reference voltage with total ±1% accuracy for output Adjustable soft-start/soft-stop and pre-biased safe startup Supports light load and outside audio modes Programmable slope compensation and loop compensation Enable input, power-good (PG) output for sequencing Programmable OCP, output OVP, thermal OTP, and dedicated FAULTb pin for system safe startup/stop Internal thermal shutdown and UVLO -40°C to +125°C junction temperature range Available in 20-pin 3mm x 3mm TQFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, 2MHZ High Performnace Driverless PWM Controller - MIC2111B - Microchip Technology, Inc.
Chandler, AZ, United States
5V, 2MHZ High Performnace Driverless PWM Controller
MIC2111B
5V, 2MHZ High Performnace Driverless PWM Controller MIC2111B
MIC2111B is a programmable-frequen cy, valley-current/volta ge-mode PWM controller that provides the control and protection features necessary for power devices and drivers that use current sensing across the inductor. The MIC2111B can provide single tri-state PWM logic signal to work with either power-stage modules or discrete driver and MOSFETs. The device has precision enable and power-good (PG) functions for sequencing of multiple power supplies. In addition, the solution is compatible with intelligent power stages in a high-current, step-down DC/DC converter.To optimize system size and system efficiency, the MIC2111B frequency can be programmed from 200kHz to 2MHz. The device operates in power-saving mode at light loads by reducing frequency. Optional outside audio range operation is possible when the power-stage is configured in light load mode. The solution uses differential current sensing for better current-limit accuracy and a dedicated differential amplifier for remote output sensing for accurate output voltage control. The MIC2111B has a high-gain transconductance amplifier for loop compensation. External slope compensation can be added through a resistor to avoid sub-harmonic oscillations. Other features include programmable OCP, output OVP, and thermal OTP protections. The MIC2111B offers proprietary bi-directional, single wire fault communication for total system protection.The MIC2111B is available in a 20-pin 3mm x 3mm TQFN package and has a junction temperature range of -40°C to +125°C. Additional Features Single 3.3V or 5V supply Supports load currents up to 40A Programmable valley-current/volta ge-mode PWM architecture 3.3V logic PWM output compatible with power-stage modules and DrMOS modules Single tri-state PWM output Programmable switching frequency: 200kHz to 2MHz Differential remote sensing for output voltage and inductor current 0.6V reference voltage with total ±1% accuracy for output Adjustable soft-start/soft-stop and pre-biased safe startup Supports light load and outside audio modes Programmable slope compensation and loop compensation Enable input, power-good (PG) output for sequencing Programmable OCP, output OVP, thermal OTP, and dedicated FAULTb pin for system safe startup/stop Internal thermal shutdown and UVLO -40°C to +125°C junction temperature range Available in 20-pin 3mm x 3mm TQFN package

MIC2111B is a programmable-frequency, valley-current/voltage-mode PWM controller that provides the control and protection features necessary for power devices and drivers that use current sensing across the inductor. The MIC2111B can provide single tri-state PWM logic signal to work with either power-stage modules or discrete driver and MOSFETs. The device has precision enable and power-good (PG) functions for sequencing of multiple power supplies. In addition, the solution is compatible with intelligent power stages in a high-current, step-down DC/DC converter.To optimize system size and system efficiency, the MIC2111B frequency can be programmed from 200kHz to 2MHz. The device operates in power-saving mode at light loads by reducing frequency. Optional outside audio range operation is possible when the power-stage is configured in light load mode. The solution uses differential current sensing for better current-limit accuracy and a dedicated differential amplifier for remote output sensing for accurate output voltage control. The MIC2111B has a high-gain transconductance amplifier for loop compensation. External slope compensation can be added through a resistor to avoid sub-harmonic oscillations. Other features include programmable OCP, output OVP, and thermal OTP protections. The MIC2111B offers proprietary bi-directional, single wire fault communication for total system protection.The MIC2111B is available in a 20-pin 3mm x 3mm TQFN package and has a junction temperature range of -40°C to +125°C.

Additional Features

      • Single 3.3V or 5V supply
      • Supports load currents up to 40A
      • Programmable valley-current/voltage-mode PWM architecture
      • 3.3V logic PWM output compatible with power-stage modules and DrMOS modules
      • Single tri-state PWM output
      • Programmable switching frequency: 200kHz to 2MHz
      • Differential remote sensing for output voltage and inductor current
      • 0.6V reference voltage with total ±1% accuracy for output
      • Adjustable soft-start/soft-stop and pre-biased safe startup
      • Supports light load and outside audio modes
      • Programmable slope compensation and loop compensation
      • Enable input, power-good (PG) output for sequencing
      • Programmable OCP, output OVP, thermal OTP, and dedicated FAULTb pin for system safe startup/stop
      • Internal thermal shutdown and UVLO
      • -40°C to +125°C junction temperature range
      • Available in 20-pin 3mm x 3mm TQFN package

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2111B
Product Name 5V, 2MHZ High Performnace Driverless PWM Controller
Package Type Other; ['WQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9262-3BQX - TLE9262-3BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank - BQ2201SNTR - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers