Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2085-MBQS MIC2085-MBQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 788459-MIC2085-MBQS Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP Package: 16-SSOP (0.154", 3.90mm Width) Applications: InfiniBand Mounting: SMD Operating Supply Voltage: 2.3 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF Family Name: MIC2085 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): LTC4235CUFD-2#TRPBF; LTC4235IUFD-2#PBF; LTC4235IUFD-2#TRPBF\ LTC4235CUFD-2#PBF; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788459-MIC2085-MBQS Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP Package: 16-SSOP (0.154", 3.90mm Width) Applications: InfiniBand Mounting: SMD Operating Supply Voltage: 2.3 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF Family Name: MIC2085 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): LTC4235CUFD-2#TRPBF; LTC4235IUFD-2#PBF; LTC4235IUFD-2#TRPBF\ LTC4235CUFD-2#PBF; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2085-MBQS - 788459-MIC2085-MBQS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2085-MBQS
788459-MIC2085-MBQS
PMIC - PMIC - Hot Swap Controllers - MIC2085-MBQS 788459-MIC2085-MBQS
Manufacturer: Microchip Technology Win Source Part Number: 788459-MIC2085-MBQS Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP Package: 16-SSOP (0.154", 3.90mm Width) Applications: InfiniBand Mounting: SMD Operating Supply Voltage: 2.3 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF Family Name: MIC2085 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): LTC4235CUFD-2#TRPBF; LTC4235IUFD-2#PBF; LTC4235IUFD-2#TRPBF\ LTC4235CUFD-2#PBF; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788459-MIC2085-MBQS
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, OVP
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: InfiniBand
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 16.5 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF
Family Name: MIC2085
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-QSOP
Alternative Parts (Cross-Reference): LTC4235CUFD-2#TRPBF; LTC4235IUFD-2#PBF; LTC4235IUFD-2#TRPBF\LTC4235CUFD-2#PBF;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 788459-MIC2085-MBQS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2085-MBQS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details