Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2085-LBQS MIC2085-LBQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 788458-MIC2085-LBQS Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP Package: 16-SSOP (0.154", 3.90mm Width) Applications: InfiniBand Mounting: SMD Operating Supply Voltage: 2.3 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF Family Name: MIC2085 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): LTC4235CUFD-2#TRPBF; LTC4235IUFD-2#PBF; LTC4235IUFD-2#TRPBF\ LTC4235CUFD-2#PBF; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788458-MIC2085-LBQS Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP Package: 16-SSOP (0.154", 3.90mm Width) Applications: InfiniBand Mounting: SMD Operating Supply Voltage: 2.3 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF Family Name: MIC2085 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): LTC4235CUFD-2#TRPBF; LTC4235IUFD-2#PBF; LTC4235IUFD-2#TRPBF\ LTC4235CUFD-2#PBF; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2085-LBQS - 788458-MIC2085-LBQS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2085-LBQS
788458-MIC2085-LBQS
PMIC - PMIC - Hot Swap Controllers - MIC2085-LBQS 788458-MIC2085-LBQS
Manufacturer: Microchip Technology Win Source Part Number: 788458-MIC2085-LBQS Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, OVP Package: 16-SSOP (0.154", 3.90mm Width) Applications: InfiniBand Mounting: SMD Operating Supply Voltage: 2.3 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF Family Name: MIC2085 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): LTC4235CUFD-2#TRPBF; LTC4235IUFD-2#PBF; LTC4235IUFD-2#TRPBF\ LTC4235CUFD-2#PBF; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788458-MIC2085-LBQS
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, OVP
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: InfiniBand
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 16.5 V
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF
Family Name: MIC2085
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-QSOP
Alternative Parts (Cross-Reference): LTC4235CUFD-2#TRPBF; LTC4235IUFD-2#PBF; LTC4235IUFD-2#TRPBF\LTC4235CUFD-2#PBF;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 788458-MIC2085-LBQS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2085-LBQS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details