Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MIC2039FYMT-TR

Description
Win Source Part Number: 1078752-MIC2039FYMT- TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 75mOhm Package / Case: 6-UDFN Exposed Pad Supplier Device Package: 6-TDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2511MP-13; AP2501M8-13; AP2511S-13; MIC2039AYM6-TR; MIC2039EYM6-T5; MIC2039AYMT-TRMIC203 9FYMT TR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4151-2,576-4151- 1,1611-MIC2039FYMT-C T,1611-MIC2039FYMT-D KRINACTIVE,MIC2039FY MT TR,1611-MIC2039FYMT- DKR,MIC2039FYMTTR,16 11-MIC2039FYMT-DKR-N D,576-4151-6 Base Product Number: MIC2039
Request a Quote Datasheet
Description
Win Source Part Number: 1078752-MIC2039FYMT- TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 75mOhm Package / Case: 6-UDFN Exposed Pad Supplier Device Package: 6-TDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2511MP-13; AP2501M8-13; AP2511S-13; MIC2039AYM6-TR; MIC2039EYM6-T5; MIC2039AYMT-TRMIC203 9FYMT TR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4151-2,576-4151- 1,1611-MIC2039FYMT-C T,1611-MIC2039FYMT-D KRINACTIVE,MIC2039FY MT TR,1611-MIC2039FYMT- DKR,MIC2039FYMTTR,16 11-MIC2039FYMT-DKR-N D,576-4151-6 Base Product Number: MIC2039
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1078752-MIC2039FYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1078752-MIC2039FYMT-TR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1078752-MIC2039FYMT-TR
Win Source Part Number: 1078752-MIC2039FYMT- TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 75mOhm Package / Case: 6-UDFN Exposed Pad Supplier Device Package: 6-TDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2511MP-13; AP2501M8-13; AP2511S-13; MIC2039AYM6-TR; MIC2039EYM6-T5; MIC2039AYMT-TRMIC203 9FYMT TR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4151-2,576-4151- 1,1611-MIC2039FYMT-C T,1611-MIC2039FYMT-D KRINACTIVE,MIC2039FY MT TR,1611-MIC2039FYMT- DKR,MIC2039FYMTTR,16 11-MIC2039FYMT-DKR-N D,576-4151-6 Base Product Number: MIC2039

Win Source Part Number: 1078752-MIC2039FYMT-TR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled, Status Flag
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 75mOhm
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: 6-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AP2511MP-13; AP2501M8-13; AP2511S-13; MIC2039AYM6-TR; MIC2039EYM6-T5; MIC2039AYMT-TRMIC2039FYMT TR;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4151-2,576-4151-1,1611-MIC2039FYMT-CT,1611-MIC2039FYMT-DKRINACTIVE,MIC2039FYMT TR,1611-MIC2039FYMT-DKR,MIC2039FYMTTR,1611-MIC2039FYMT-DKR-ND,576-4151-6
Base Product Number: MIC2039

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1078752-MIC2039FYMT-TR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060272 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details