Microchip Technology, Inc. Microprocessor Supervisor with Manual Reset and Dual Reset Output MIC1832

Description
The MIC1832 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input. The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (2.55V or 2.88V). The /RST pin will remain logic low with VCC as low as 1.4V. The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds. Additional Features Power OK/Reset time delay, 250ms min. Watchdog timer, 150ms, 600ms, or 1.2s typical Precision supply voltage monitor, select between 5% or 10% of supply voltage Avaiable in 8-pin surface mount (SO) Debounced External reset input Low supply current, <18µA typical
Datasheet
Description
The MIC1832 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input. The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (2.55V or 2.88V). The /RST pin will remain logic low with VCC as low as 1.4V. The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds. Additional Features Power OK/Reset time delay, 250ms min. Watchdog timer, 150ms, 600ms, or 1.2s typical Precision supply voltage monitor, select between 5% or 10% of supply voltage Avaiable in 8-pin surface mount (SO) Debounced External reset input Low supply current, <18µA typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Supervisor with Manual Reset and Dual Reset Output - MIC1832 - Microchip Technology, Inc.
Chandler, AZ, United States
Microprocessor Supervisor with Manual Reset and Dual Reset Output
MIC1832
Microprocessor Supervisor with Manual Reset and Dual Reset Output MIC1832
The MIC1832 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input. The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (2.55V or 2.88V). The /RST pin will remain logic low with VCC as low as 1.4V. The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds. Additional Features Power OK/Reset time delay, 250ms min. Watchdog timer, 150ms, 600ms, or 1.2s typical Precision supply voltage monitor, select between 5% or 10% of supply voltage Avaiable in 8-pin surface mount (SO) Debounced External reset input Low supply current, <18µA typical

The MIC1832 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input.

The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (2.55V or 2.88V). The /RST pin will remain logic low with VCC as low as 1.4V.

The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds.

Additional Features

    • Power OK/Reset time delay, 250ms min.
    • Watchdog timer, 150ms, 600ms, or 1.2s typical
    • Precision supply voltage monitor, select between 5% or 10% of supply voltage
    • Avaiable in 8-pin surface mount (SO)
    • Debounced External reset input
    • Low supply current, <18µA typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC1832
Product Name Microprocessor Supervisor with Manual Reset and Dual Reset Output
Features Watchdog Timer; Manual Reset
Output Options Push-Pull
Type SOIC; DIP; ['SOIC', 'PDIP']
IQ 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details