Microchip Technology, Inc. Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low MIC1815

Description
The MIC1815 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of these devices is to assert a reset if the power supply drops below a designated reset threshold level. Several different reset threshold levels are available to accommodate 10% or 20% drop in 3.3V powered systems. The MIC1815 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the designated reset threshold level. The MIC1815 comes in a 3-pin SOT-23 package. Additional Features Precision voltage monitor for 10% or 20% drop in 3.3V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current 100ms minimum reset pulse width No external components required Available in 3-pin SOT-23 package
Datasheet
Description
The MIC1815 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of these devices is to assert a reset if the power supply drops below a designated reset threshold level. Several different reset threshold levels are available to accommodate 10% or 20% drop in 3.3V powered systems. The MIC1815 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the designated reset threshold level. The MIC1815 comes in a 3-pin SOT-23 package. Additional Features Precision voltage monitor for 10% or 20% drop in 3.3V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current 100ms minimum reset pulse width No external components required Available in 3-pin SOT-23 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low - MIC1815 - Microchip Technology, Inc.
Chandler, AZ, United States
Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low
MIC1815
Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low MIC1815
The MIC1815 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of these devices is to assert a reset if the power supply drops below a designated reset threshold level. Several different reset threshold levels are available to accommodate 10% or 20% drop in 3.3V powered systems. The MIC1815 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the designated reset threshold level. The MIC1815 comes in a 3-pin SOT-23 package. Additional Features Precision voltage monitor for 10% or 20% drop in 3.3V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current 100ms minimum reset pulse width No external components required Available in 3-pin SOT-23 package

The MIC1815 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems.

The function of these devices is to assert a reset if the power supply drops below a designated reset threshold level. Several different reset threshold levels are available to accommodate 10% or 20% drop in 3.3V powered systems.

The MIC1815 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the designated reset threshold level. The MIC1815 comes in a 3-pin SOT-23 package.

Additional Features

    • Precision voltage monitor for 10% or 20% drop in 3.3V power supplies
    • /RESET remains valid with VCC as low as 1V
    • 5µA supply current
    • 100ms minimum reset pulse width
    • No external components required
    • Available in 3-pin SOT-23 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC1815
Product Name Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low
Output Options Push-Pull
Type ['SOT-23']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514474 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers