Manufacturer: Microchip Technology
Win Source Part Number: 044697-MIC1815-10UTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.88V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
IC SUPERVSR RESET 2.88V SOT23-3 Product overview: MIC1815-10UTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.88V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.88V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC1815-10UTR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR MICROPROCES RESET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 044697-MIC1815-10UTR | 691-MIC1815-10UTR | MIC1815-10UTR | MIC1815-10UTR |
| Product Name | PMIC - PMIC - Supervisors - MIC1815-10UTR | 2.88V SOT23 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 |