Microchip Technology, Inc. Rc Timer/oscillator, Ittybitty, Smd; Frequency Microchip MIC1557YM5-TR

Description
RC TIMER/OSCILLATOR, ITTYBITTY, SMD; Frequency:5MHz; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Digital IC Case:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
RC TIMER/OSCILLATOR, ITTYBITTY, SMD; Frequency:5MHz; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Digital IC Case:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rc Timer/oscillator, Ittybitty, Smd; Frequency Microchip - 81Y3685 - Newark, An Avnet Company
Chicago, IL, United States
Rc Timer/oscillator, Ittybitty, Smd; Frequency Microchip
81Y3685
Rc Timer/oscillator, Ittybitty, Smd; Frequency Microchip 81Y3685
RC TIMER/OSCILLATOR, ITTYBITTY, SMD; Frequency:5MHz; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Digital IC Case:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

RC TIMER/OSCILLATOR, ITTYBITTY, SMD; Frequency:5MHz; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Digital IC Case:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 81Y3685
Product Name Rc Timer/oscillator, Ittybitty, Smd; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers