Microchip Technology, Inc. 5MHZ SOT23 Clock and Timing IC MIC1555YM5-TR

Description
IC OSC SINGLE TIMER 5MHZ SOT23-5 Product overview: MIC1555YM5-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MIC1555YM5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC SINGLE TIMER 5MHZ SOT23-5 Product overview: MIC1555YM5-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MIC1555YM5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5MHZ SOT23 Clock and Timing IC
689-MIC1555YM5-TR
5MHZ SOT23 Clock and Timing IC 689-MIC1555YM5-TR
IC OSC SINGLE TIMER 5MHZ SOT23-5 Product overview: MIC1555YM5-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MIC1555YM5-TR can be used for catalog matching and distributor lookup.

IC OSC SINGLE TIMER 5MHZ SOT23-5 Product overview: MIC1555YM5-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MIC1555YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 576-2576-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
576-2576-1-ND
Programmable Timers and Oscillators 576-2576-1-ND
555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5

555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5

Buy Now Datasheet
Programmable Timers and Oscillators - 576-2576-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
576-2576-6-ND
Programmable Timers and Oscillators 576-2576-6-ND
555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5

555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5

Buy Now Datasheet
Programmable Timers and Oscillators - 576-2576-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
576-2576-2-ND
Programmable Timers and Oscillators 576-2576-2-ND
555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5

555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555YM5-TR - 113357-MIC1555YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555YM5-TR
113357-MIC1555YM5-TR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555YM5-TR 113357-MIC1555YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 113357-MIC1555YM5-TR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA

Manufacturer: Microchip Technology
Win Source Part Number: 113357-MIC1555YM5-TR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 18 V
Operating Supply Current: 350μA

Buy Now Datasheet
Programmable Timers and Oscillators - MIC1555YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
MIC1555YM5-TR
Programmable Timers and Oscillators MIC1555YM5-TR
IC OSC SINGLE TIMER 5MHZ SOT23-5

IC OSC SINGLE TIMER 5MHZ SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 689-MIC1555YM5-TR 576-2576-1-ND 113357-MIC1555YM5-TR MIC1555YM5-TR
Product Name 5MHZ SOT23 Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555YM5-TR Programmable Timers and Oscillators
Bus Interface CMOS
Package Type Tape & Reel (TR) Surface Mount; SC-74A, SOT-753 Surface Mount; SOT-23-5 Surface Mount; Surface Mount
Supply Voltage 2.7 to 18 volts 2.7 to 18 volts 2.7 to 18 volts 2.7 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1905952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Operating Temperature -20 C (-4 F)
Features / Standards RoHS
View Details
Dual CMOS Analog RC Timer - ALD7556PBL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP14
Supply Voltage 2 to 10 volts
View Details
2 suppliers
Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU-REEL7 - 859978-ADF4212BRU-REEL7 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
View Details
3 suppliers