Microchip Technology, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555BM5TR MIC1555BM5TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 038167-MIC1555BM5TR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038167-MIC1555BM5TR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555BM5TR
038167-MIC1555BM5TR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555BM5TR 038167-MIC1555BM5TR
Manufacturer: Microchip Technology Win Source Part Number: 038167-MIC1555BM5TR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038167-MIC1555BM5TR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 5MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 18 V
Operating Supply Current: 350μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5MHZ SOT23 Clock and Timing IC - 689-MIC1555BM5TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ SOT23 Clock and Timing IC
689-MIC1555BM5TR
5MHZ SOT23 Clock and Timing IC 689-MIC1555BM5TR
IC OSC SINGLE TIMER 5MHZ SOT23-5 Product overview: MIC1555BM5TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MIC1555BM5TR can be used for catalog matching and distributor lookup.

IC OSC SINGLE TIMER 5MHZ SOT23-5 Product overview: MIC1555BM5TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MIC1555BM5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 038167-MIC1555BM5TR 689-MIC1555BM5TR
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555BM5TR 5MHZ SOT23 Clock and Timing IC
Package Type Surface Mount; SOT-23-5 Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CN/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
SMD 32.7680KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.2 to 5.5 volts
View Details
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details