Microchip Technology, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555BM5 MIC1555BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 038381-MIC1555BM5 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA Alternative Parts (Cross-Reference): TLC555CPWRG4; SE555CF; MIC1557YD5-TR; MIC1555BM5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038381-MIC1555BM5 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA Alternative Parts (Cross-Reference): TLC555CPWRG4; SE555CF; MIC1557YD5-TR; MIC1555BM5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555BM5 - 038381-MIC1555BM5 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555BM5
038381-MIC1555BM5
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555BM5 038381-MIC1555BM5
Manufacturer: Microchip Technology Win Source Part Number: 038381-MIC1555BM5 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA Alternative Parts (Cross-Reference): TLC555CPWRG4; SE555CF; MIC1557YD5-TR; MIC1555BM5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038381-MIC1555BM5
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 5MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 18 V
Operating Supply Current: 350μA
Alternative Parts (Cross-Reference): TLC555CPWRG4; SE555CF; MIC1557YD5-TR; MIC1555BM5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 038381-MIC1555BM5
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1555BM5
Package Type Surface Mount; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266749-SI4114G-B-GM - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
3 suppliers
NA555 Precision Timers - NA555DG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
SMD 32.7680KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TB-QA - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046AD,118 - 1008858-74HCT9046AD,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SO
View Details
8 suppliers