Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC1232YM MIC1232YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 058495-MIC1232YM Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058495-MIC1232YM Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC1232YM - 058495-MIC1232YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC1232YM
058495-MIC1232YM
PMIC - PMIC - Supervisors - MIC1232YM 058495-MIC1232YM
Manufacturer: Microchip Technology Win Source Part Number: 058495-MIC1232YM Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: Microchip Technology
Win Source Part Number: 058495-MIC1232YM
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet
Singapore, Singapore
4.75V Voltage Supervisor IC
691-MIC1232YM
4.75V Voltage Supervisor IC 691-MIC1232YM
IC SUPERVI MULTIFUNC 4.75V 8SOIC Product overview: MIC1232YM from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC1232YM can be used for catalog matching and distributor lookup.

IC SUPERVI MULTIFUNC 4.75V 8SOIC Product overview: MIC1232YM from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC1232YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 058495-MIC1232YM 691-MIC1232YM
Product Name PMIC - PMIC - Supervisors - MIC1232YM 4.75V Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Battery Management - BQ2084RTTT-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details