Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1222002-MIC1232N
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MIC1232
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
IC SUPERVISOR 1 CHANNEL 8DIP Product overview: MIC1232N from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC1232N can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8DIP
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC1232N-ND | 1222002-MIC1232N | 691-MIC1232N | MIC1232N | MIC1232N | MIC1232N |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC1232N | Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | Tube | DIP; 8-DIP (0.300\", 7.62mm) |