The MIC1232MY is a low-current voltage supervisor designed for monitoring 5V systems. It features selectable reset thresholds of 5% or 10% of the supply voltage, with a typical supply current of 18µA and a maximum of 40µA. The device includes a watchdog timer with selectable timeout periods of 150ms, 600ms, or 1.2s, and provides dual reset outputs: an active-low open-drain output and an active-high push-pull output. The reset condition is asserted when the supply voltage drops below the threshold, the pushbutton reset is activated, or the watchdog timer times out. The reset outputs remain active for a minimum of 250ms after the reset condition is cleared. The MIC1232MY operates over a temperature range of -40°C to +85°C and is available in an 8-pin SOIC package. It is also pin-for-pin compatible with other supervisors in its series, making it a suitable drop-in replacement for similar devices.
Microprocessor Supervisor, 4.37V
Manufacturer: Microchip Technology
Win Source Part Number: 058494-MIC1232MY
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: MIC1232MY from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC1232MY can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
VOLTAGE SUPERVISOR, 18UA, 5.5V, SOIC-8; Threshold Voltage:4.37V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Open-Drain; Digital IC RoHS Compliant: Yes
Supervisory Circuits Microprocessor Supervisor with Manual Reset, Watchdog Timer, 4.37V or 4.62V Thre
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 649557 | 058494-MIC1232MY | MIC1232MY-ND | 691-MIC1232MY | MIC1232MY | 10AC8100 | MIC1232MY | MIC1232MY | MIC1232MY |
| Product Name | Voltage Supervisors | PMIC - PMIC - Supervisors - MIC1232MY | Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Voltage Supervisor, 18Ua, 5.5V, Soic-8; Threshold Voltage Microchip | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | |||||||
| Output Options | Open Drain; Active Low; Active High; Active Low Open Drain, Active High Push Pull | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOIC; SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Threshold | 4.37 volts | 4.37 to 4.62 volts | 4.37 to 4.62 volts | 4.37 volts | 4.37 to 4.62 volts | 4.37 to 4.62 volts |