Microchip Technology, Inc. Contr, Gesture, Single Zone, 28Qfn; Ic Interface Type Microchip MGC3130-I/MQ

Description
CONTR, GESTURE, SINGLE ZONE, 28QFN; IC Interface Type:I2C; Resolution (Bits):-; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CONTR, GESTURE, SINGLE ZONE, 28QFN; IC Interface Type:I2C; Resolution (Bits):-; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contr, Gesture, Single Zone, 28Qfn; Ic Interface Type Microchip - 63W8456 - Newark, An Avnet Company
Chicago, IL, United States
Contr, Gesture, Single Zone, 28Qfn; Ic Interface Type Microchip
63W8456
Contr, Gesture, Single Zone, 28Qfn; Ic Interface Type Microchip 63W8456
CONTR, GESTURE, SINGLE ZONE, 28QFN; IC Interface Type:I2C; Resolution (Bits):-; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

CONTR, GESTURE, SINGLE ZONE, 28QFN; IC Interface Type:I2C; Resolution (Bits):-; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
3D Tracking & Gesture Controller, Qfn-28; Ic Interface Type Microchip - 48W6561 - Newark, An Avnet Company
Chicago, IL, United States
3D Tracking & Gesture Controller, Qfn-28; Ic Interface Type Microchip
48W6561
3D Tracking & Gesture Controller, Qfn-28; Ic Interface Type Microchip 48W6561
3D TRACKING & GESTURE CONTROLLER, QFN-28; IC Interface Type:I2C; Resolution (Bits):-; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

3D TRACKING & GESTURE CONTROLLER, QFN-28; IC Interface Type:I2C; Resolution (Bits):-; Supply Voltage Min:2.5V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Controllers
Product Number 63W8456
Product Name Contr, Gesture, Single Zone, 28Qfn; Ic Interface Type Microchip
Supply Voltage 2.5 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36ZZ - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details