Win Source Part Number: 1078518-MEC1641-PZV-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: ARC-625D
Package: Tape & Reel (TR)
Applications: I/O Controller
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART
Number of I/O: 108
Program Memory Type: EEPROM (2KB), FLASH (288KB)
RAM Size: 16K x 8
Package / Case: 144-TFBGA
Supplier Device Package: 144-TFBGA (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
Mfr: Microchip Technology
Other Names: 150-MEC1641-PZV-JNC0
Product Status: Obsolete
IC EMBEDDED CTLR 144TFBGA Product overview: MEC1641-PZV-JNC01-TR
IC EMBEDDED CTLR 144TFBGA
IC EMBEDDED CTLR 144TFBGA
IC EMBEDDED CTLR 144TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1078518-MEC1641-PZV-JNC01-TR | 769-MEC1641-PZV-JNC01-TR | MEC1641-PZV-JNC01-TR | MEC1641-PZV-JNC01-TR | MEC1641-PZV-JNC01-TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 288 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | EEPROM; Flash; EEPROM (2KB), FLASH (288KB) | ||||
| Serial Interface | SPI; UART; ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART | ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART | SPI; UART; ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART | ||
| I/O Ports | 108 | 108 |