Manufacturer: Microchip Technology
Win Source Part Number: 124317-MEC1609I-PZP
Packaging: Tube/Rail
Core Processor: ARC-625D
Applications: I/O Controller
Mounting: SMD (SMT)
Number of I/O: 115
Program Memory Type: FLASH (192 kB)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-LFBGA (10x10)
Supply Voltage - Operating: 3.3V
Data RAM Size: 16KB
MIXED SIGNAL MOBILE EMBEDDED CON Product overview: MEC1609I-PZP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1609I-PZP can be used for catalog matching and distributor lookup.
MIXED SIGNAL MOBILE EMBEDDED CON
MIXED SIGNAL MOBILE EMBEDDED CON
MIXED SIGNAL MOBILE EMBEDDED CON
32-bit Microcontrollers - MCU Mobile Embedded Cont Mixed Signal
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 124317-MEC1609I-PZP | 769-MEC1609I-PZP | MEC1609I-PZP | MEC1609I-PZP | MEC1609I-PZP | MEC1609I-PZP |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - MEC1609I-PZP | Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | 32-bit Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | Active | |||
| RAM | 192 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH (192 kB) | |||||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| I/O Ports | 115 | 0.0 | 115 |